EN
  • EN
  • DE

DM385AAAR01

Part No DM385AAAR01
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 609FCBGA /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series DM38x DaVinci™ Video SOC
Package Tray
Type Digital Media System-on-Chip (DMSoC)
Interface I2C, IrDA, Ethernet, McASP, PCI, SD, SPI, UART/USART, USB
Clock Rate 720MHz
Non-Volatile Memory ROM (48kB)
On-Chip RAM 640kB
Voltage - I/O 1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core 1.1V, 1.2V, 1.35V
Temperature Range - Operating 0°C ~ 95°C (TJ)
Mounting SMD (SMT)
Package / Case 609-LFBGA, FCBGA
Supplier Device Package 609-FCBGA (16x16)
Base Product Number DM385
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names DM385AAAR01-ND,-296-41508-ND,296-41508
Standard Package 90
Win Source Part Number 1055627-DM385AAAR01
Ultra Librarian 3D Model Ultra Librarian DM385AAAR01 CAD Model

Description

The DM385AAAR01 is a highly integrated digital media processor from Texas Instruments (TI), a leader in semiconductor solutions. This advanced SoC (System on Chip) is designed to cater to the demanding needs of modern multimedia applications. It is an ideal choice for developers looking to create high-performance, power-efficient products in the fields of video surveillance, video conferencing, and digital signage.

At the heart of the DM385AAAR01 is TI's innovative DaVinci™ video technology, which provides a robust platform for handling complex video encoding and decoding tasks with ease. This processor supports a wide range of video codecs, including H.264, MPEG-4, and MJPEG, making it versatile for various video processing requirements.

The processor is built on an ARM® Cortex®-A8 core, which operates at speeds up to 1GHz, offering ample processing power for multitasking and running sophisticated algorithms. The ARM architecture ensures that the DM385AAAR01 is not only powerful but also energy efficient, which is critical for battery-powered or heat-sensitive applications.

In addition to its impressive processing capabilities, the DM385AAAR01 features a host of peripherals and interfaces. It comes with an integrated Ethernet MAC, multiple USB 2.0 ports, and an array of other I/O options that provide excellent connectivity options for various peripherals and external devices. The inclusion of a PCIe interface also allows for expansion and integration with additional hardware components.

For developers, Texas Instruments provides comprehensive support in the form of software development kits (SDKs) and detailed documentation, which helps in reducing development time and accelerating time-to-market for new products. The DM385AAAR01 is also compatible with a range of operating systems, including Linux and Android, giving developers the flexibility to choose the best platform for their application.

Overall, the Texas Instruments DM385AAAR01 is a powerful and versatile digital media processor that offers a perfect blend of performance, power efficiency, and connectivity, making it an excellent choice for a wide array of multimedia applications.

You May Also Be Interested in

Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to €52.2559
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to €43.4331
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to €14.8030
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to €8.4366
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to €372.3362

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess