EN
  • EN
  • DE

TMS320VC5410AZGU12

Part No TMS320VC5410AZGU12
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 144-BGA / DSP Fixed-Point 16bit 120MHz 120MIPS 144-Pin BGA MICROSTAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 120MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 144-LFBGA
Manufacturer Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 797618-TMS320VC5410AZGU12
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320VC5410A
Introduction Date August 22, 2003
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TMS320VC5410AZGU12 CAD Model

Description

The TMS320VC5410AZGU12 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities in digital signal processing applications. This DSP is part of the TMS320C54x DSP family, which is widely recognized for its efficient, low-power consumption and high-speed signal processing features.

Key Features

  • Advanced Architecture: The TMS320VC5410AZGU12 is built on an advanced modified Harvard architecture that allows separate program and data buses to operate simultaneously, ensuring high throughput and real-time processing capabilities.
  • High Performance: With a clock speed of up to 160 MHz, this DSP can perform up to 160 million instructions per second (MIPS), making it suitable for demanding signal processing tasks.
  • On-chip Memory: It includes integrated on-chip memory comprising 20KB of RAM and 16KB of ROM, facilitating rapid access to frequently used data and instructions.
  • Peripheral Integration: The device features a variety of integrated peripherals, such as a multichannel buffered serial port (McBSP), a host-port interface (HPI), and a direct memory access (DMA) controller, enhancing its interfacing capabilities with other components in a system.
  • Low Power Consumption: Designed with power efficiency in mind, it offers multiple power-saving modes, making it ideal for portable and battery-powered applications.
  • Robust Instruction Set: The DSP comes with a rich instruction set optimized for digital signal processing, which includes instructions for algebraic operations, logic operations, and data manipulation.

Applications

The TMS320VC5410AZGU12 is suited for a wide range of applications in various industries. It excels in areas such as:

  • Telecommunications, including mobile phones and base stations
  • Audio processing, such as professional audio equipment and musical instruments
  • Medical imaging systems
  • Industrial control systems
  • Automotive electronics

With its robust feature set and Texas Instruments' commitment to quality, the TMS320VC5410AZGU12 DSP is a reliable and powerful solution for complex digital signal processing needs.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess