EN
  • EN
  • DE

TMS320LC548GGU-80

Part No TMS320LC548GGU-80
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 144-BGA / DSP Fixed-Point 16bit 80MHz 80MIPS 144-Pin BGA MICROSTAR Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Type Fixed Point
Interface BSP, HPI, TDM
Clock Rate 80MHz
Non-Volatile Memory ROM (4 kB)
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 144-LFBGA
Manufacturer Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 797607-TMS320LC548GGU-80
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320LC548
Introduction Date February 01, 1996
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMS320LC548GGU-80 CAD Model

Description

The Texas Instruments TMS320LC548GGU-80 is a Texas Instruments TMS320C54x series microcontroller.

  • Type: fixed point
  • Clock Rate: 80MHz
  • Package Type: 144-LFBGA
  • Voltage - I/O: 3.30V
  • Interface Options: BSP, HPI, and TDM
  • Non-Volatile Memory: 4kB
  • On-Chip RAM: 64kB
  • Voltage - Core: 3.30V
  • Supply and Demand Status: limited

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess