EN
  • EN
  • DE

TMS320DM640AGNZ4

Part No TMS320DM640AGNZ4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 548-FCBGA / DSP Fixed-Point 32bit 400MHz 3200MIPS Automotive 548-Pin FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Packaging Tray
Type Fixed Point
Interface I2C, McASP, McBSP
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 548-BBGA, FCBGA
Manufacturer Package 548-FCBGA (27x27)
Win Source Part Number 797395-TMS320DM640AGNZ4
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM640
Introduction Date October 01, 2002
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM640AGNZ4 CAD Model

Description

The TMS320DM640AGNZ4 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust architecture and flexibility in handling complex signal processing tasks. This DSP is a part of the TMS320DM64x series, which is designed to meet the demanding requirements of multimedia and communication applications.

Key Features

  • High-Performance DSP Core: At the heart of the TMS320DM640AGNZ4 lies a powerful DSP core capable of executing up to 7200 MIPS (Million Instructions Per Second) at a clock rate of 600 MHz, making it suitable for high-speed and real-time signal processing.
  • Integrated Memory: The device comes with integrated memory, including 64KB of RAM and 16KB of ROM, allowing for efficient data storage and retrieval without the need for external memory components.
  • Advanced Peripherals: It includes a range of peripherals such as video ports, audio serial ports, a host port interface, and a 10/100 Mb/s Ethernet MAC, providing extensive connectivity options for multimedia applications.
  • Programmable Video Processing: The DSP is equipped with programmable video processing capabilities, making it ideal for applications like video encoding/decoding, image processing, and surveillance systems.
  • Low Power Consumption: Despite its high performance, the TMS320DM640AGNZ4 is designed to be power-efficient, making it suitable for portable and battery-operated devices.

Applications

The versatile nature of the TMS320DM640AGNZ4 allows it to be used across various applications, including:

  • Professional audio equipment
  • Digital media servers and players
  • Video conferencing systems
  • Security and surveillance DVRs
  • Telecommunications infrastructure

Support and Resources

Developers can access a wide range of tools and resources from Texas Instruments, including development kits, software libraries, and technical documentation, to facilitate the design and development process with the TMS320DM640AGNZ4.

You May Also Be Interested in

Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess