EN
  • EN
  • DE

ADSP-21469KBCZ4-02

Part No ADSP-21469KBCZ4-02
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description REV 0.2 450MHZ SHARC PROC W/5 MB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001044-ADSP-21469KBCZ4-02
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Embedded DSP (Digital Signal Processors)
Series SHARC®
Type Floating Point
Package Tray
Package / Case 324-BGA, CSPBGA
Mounting Type Surface Mount
Operating Temperature 0°C ~ 70°C (TA)
Supplier Device Package 324-CSPBGA (19x19)
Interface DAI, DPI, EBI/EMI, I²C, SCI, SPI, SSP, UART/USART
Ultra Librarian 3D Model Ultra Librarian ADSP-21469KBCZ4-02 CAD Model

Description

ADSP-21469KBCZ4-02 Digital Signal Processor

The ADSP-21469KBCZ4-02 is a high-performance digital signal processor (DSP) from the esteemed manufacturer Analog Devices Inc. This DSP is part of the SHARC® processor family that is well-known for its exceptional computational power and efficiency, making it an ideal choice for a wide range of audio, video, and industrial applications.

Key Features:

  • Core Performance: The ADSP-21469 offers a 32-bit/40-bit floating-point processor core capable of executing up to 450 MHz, which translates to 1800 MFLOPs of performance. This ensures rapid processing and high precision for complex algorithms and signal processing tasks.
  • Memory: It comes equipped with 5 MB of on-chip RAM, allowing for efficient data management and reducing the need for external memory components, which can simplify circuit design and lower system costs.
  • Peripheral Set: The device includes a rich set of peripherals such as SPI, UART, CAN, and McBSP, providing versatile interfacing options with other components in a system.
  • Integration: With an integrated memory controller and DMA channels, the ADSP-21469 facilitates streamlined data transfers and efficient system integration.
  • Power Efficiency: Designed with power efficiency in mind, this DSP is suitable for applications where power consumption is a critical factor.

Applications:

The ADSP-21469KBCZ4-02 is highly suitable for applications requiring intensive signal processing capabilities, such as:

  • Professional and automotive audio processing
  • Industrial control systems
  • Medical imaging devices
  • Instrumentation and measurement equipment

Package and Quality:

The device is available in a 256-ball CSP_BGA package, ensuring a compact footprint for space-constrained applications. Analog Devices Inc. is renowned for their commitment to quality, and the ADSP-21469KBCZ4-02 is no exception, meeting high standards of performance and reliability.

Whether you're developing sophisticated audio systems, advanced industrial controls, or cutting-edge medical imaging technology, the ADSP-21469KBCZ4-02 from Analog Devices Inc. offers the processing power, integration, and efficiency needed to create innovative solutions.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.1228 $114.2456
3+ $46.8699 $140.6097
4+ $45.4054 $181.6216
6+ $43.9408 $263.6448
7+ $42.4763 $297.3341
10+ $38.0815 $380.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess