EN
  • EN
  • DE

TMS320VC5410AGGU12

Part No TMS320VC5410AGGU12
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 120MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 144-LFBGA
Manufacturer Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 1271353-TMS320VC5410AGGU12
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320VC5410A
Introduction Date November 01, 2000
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320VC5410AGGU12 CAD Model

Description

Texas Instruments TMS320VC5410AGGU12 Digital Signal Processor

The TMS320VC5410AGGU12 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to cater to a wide range of applications requiring efficient real-time signal processing. This DSP is part of the TMS320C54x DSP family, which is renowned for its low power consumption and optimized performance in processing audio, telecommunications, and industrial control tasks.

Key Features:

  • Advanced DSP Architecture: The TMS320VC5410AGGU12 features Texas Instruments' innovative DSP architecture that enables high-speed data processing and real-time operation, making it ideal for multitasking environments.
  • High-Speed Performance: With a clock speed of up to 160 MHz, this DSP can execute up to 160 million instructions per second (MIPS), providing the computational power necessary for complex algorithms and signal processing tasks.
  • Memory: It comes with integrated memory including 10KB of RAM and 320KB of ROM, allowing for efficient code execution and data storage without the need for additional external memory components.
  • Peripheral Integration: The device includes a variety of peripherals such as serial ports, timers, and a host port interface, enabling easy connectivity and interfacing with other components in a system.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320VC5410AGGU12 maintains a balance between performance and power usage, making it suitable for battery-powered and portable applications.

Applications:

The versatility of the TMS320VC5410AGGU12 allows it to be used across various domains, including:

  • Audio signal processing and compression
  • Telecommunications including mobile phones and base stations
  • Industrial control systems
  • Medical imaging devices
  • Instrumentation and measurement systems

Overall, the TMS320VC5410AGGU12 from Texas Instruments is a robust and reliable DSP solution that offers designers the performance and flexibility needed to create advanced signal processing systems. Its integration of memory and peripherals, coupled with its power efficiency, makes it a highly sought-after component in the electronics market.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $47.9718
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.2562
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.6643 $65.6643
2+ $53.8784 $107.7568
3+ $52.1947 $156.5841
4+ $50.5110 $202.0440
6+ $48.8273 $292.9638
7+ $43.7762 $306.4334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess