EN
  • EN
  • DE

BQ76PL455ATPFCTQ1

Part No BQ76PL455ATPFCTQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MONITOR/PROTECT 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Multi-Function Controller
Number of Cells 6 to 16
Fault Protection Over/Under Voltage
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 80-TQFP (12x12)
Win Source Part Number 1024186-BQ76PL455ATPFCTQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ76PL455ATPFCTQ1 CAD Model

Description

The BQ76PL455ATPFCTQ1 is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments. This advanced device is specifically crafted for automotive and industrial battery management systems, with a focus on high-reliability and precision monitoring of multi-cell lithium-ion battery stacks.

Key Features

  • Cell Monitoring: Capable of monitoring up to 16 series-connected battery cells, the BQ76PL455ATPFCTQ1 provides accurate voltage and temperature measurements, ensuring safe and efficient operation of the battery pack.
  • Balancing and Protection: The device includes integrated balancing transistors and protection features for overvoltage, undervoltage, and overtemperature conditions, helping to maintain battery health and longevity.
  • Communication Interface: It supports a robust isolated communication interface, which allows for the stacking of multiple devices in series without compromising signal integrity, enabling the monitoring of large battery stacks.
  • High-Voltage Capability: Designed to withstand automotive voltage requirements, the BQ76PL455ATPFCTQ1 can tolerate voltages up to 65V, making it suitable for high-voltage battery management applications.
  • Robust Design: The device is engineered to meet the rigorous standards of the automotive industry, including AEC-Q100 qualification, and is available in a 64-pin HTQFP package that ensures reliable performance in harsh environments.

Applications

The BQ76PL455ATPFCTQ1 is ideal for a variety of applications, including:

  • Electric and hybrid vehicles
  • Energy storage systems
  • Back-up power systems
  • Industrial power tools

Technical Specifications

Parameter Value
Cell Voltage Measurement Range 0.5V to 5V
Operating Temperature Range -40°C to +105°C
Package Type 64-pin HTQFP
Communication Interface Isolated Differential UART

With its robust design and advanced features, the BQ76PL455ATPFCTQ1 from Texas Instruments is an unparalleled solution for sophisticated battery management systems that demand high accuracy, reliability, and scalability.

You May Also Be Interested in

Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1378 $54.4134
7+ $14.8823 $104.1761
11+ $14.4173 $158.5903
15+ $13.9522 $209.2830
19+ $13.4871 $256.2549
25+ $12.0919 $302.2975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,225 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess