EN
  • EN
  • DE

TMS320DM6435ZDU6

Part No TMS320DM6435ZDU6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 376-BGA / DSP Fixed-Point 32bit 600MHz 4800MIPS Automotive 376-Pin BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM643x, DaVinci
Packaging Tray
Type Fixed Point
Interface HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 600MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 376-BBGA Exposed Pad
Manufacturer Package 376-BGA (23x23)
Win Source Part Number 797411-TMS320DM6435ZDU6
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM6435
Introduction Date November 01, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM6435ZDU6 CAD Model

Description

The TMS320DM6435ZDU6 is a state-of-the-art digital media processor from Texas Instruments, a leader in semiconductor design and manufacturing. This particular model is part of the TMS320DM64x series, which is renowned for its high performance and efficiency in digital media applications. The TMS320DM6435ZDU6 is designed to handle a wide range of multimedia tasks, making it an ideal choice for developers working on applications such as video conferencing, surveillance, digital media adapters, and streaming media devices.

At the heart of the TMS320DM6435ZDU6 is a powerful DSP core that runs at a clock speed of up to 600 MHz. This core is based on the TMS320C64x+™ DSP generation, which provides a high level of processing power and is optimized for digital media processing tasks. The processor is capable of executing up to 4800 million instructions per second (MIPS), ensuring smooth and efficient handling of computationally intensive tasks.

This processor also features a range of integrated peripherals that facilitate the development of multimedia applications. These include a 10/100 Mb/s Ethernet MAC, an ATA/ATAPI interface, a VLYNQ interface, and a host of other I/O ports and interfaces that provide excellent connectivity options. Additionally, the TMS320DM6435ZDU6 supports a variety of external memory interfaces, including DDR2, which allows for fast data transfer and ample storage for complex multimedia data.

For developers, Texas Instruments provides extensive support through their comprehensive suite of tools and software. The TMS320DM6435ZDU6 is supported by the Code Composer Studio™ Integrated Development Environment (IDE), which offers a full range of development tools to streamline the coding, testing, and debugging of applications. Furthermore, developers can access a wealth of documentation, reference designs, and a strong community of users and experts to assist in the development process.

In summary, the TMS320DM6435ZDU6 from Texas Instruments is a robust digital media processor that combines high processing power, a wide array of features, and strong development support to enable the creation of advanced digital media applications.

You May Also Be Interested in

NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess