EN
  • EN
  • DE

TMS320DM369ZCED

Part No TMS320DM369ZCED
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA SOC 338NFBGA / DSP 16bit/32bit 432MHz 338-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM3x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB
Clock Rate 432MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.35V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 338-LFBGA
Manufacturer Package 338-NFBGA (13x13)
Win Source Part Number 797392-TMS320DM369ZCED
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM369
Introduction Date April 06, 2013
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM369ZCED CAD Model

Description

The TMS320DM369ZCED is a highly integrated, efficient digital media processor from the renowned semiconductor manufacturer Texas Instruments (TI). This advanced system-on-chip (SoC) is designed to cater to the demanding needs of modern multimedia applications. It's an ideal choice for developers looking to create high-performance solutions for digital video applications like IP cameras, digital video recorders, and video conferencing systems.

Key Features

  • DAVINCI™ DIGITAL MEDIA PROCESSOR: The TMS320DM369ZCED is part of TI's DaVinci series, which is specifically optimized for digital video processing. This ensures that the processor delivers exceptional video quality, along with high levels of functionality and performance.
  • ARM CORE: At the heart of the processor is an ARM926EJ-S core, which operates at speeds up to 432 MHz, providing a robust platform for running the operating system and handling control tasks.
  • VIDEO PROCESSING: The device boasts a dedicated video processing subsystem capable of supporting a variety of codecs, ensuring smooth and efficient video encoding and decoding.
  • INTEGRATED PERIPHERALS: A range of integrated peripherals, such as a HDVICP (High-Definition Video Image Coprocessing) engine, enhance multimedia capabilities without the need for additional external components.
  • LOW POWER CONSUMPTION: Designed with power efficiency in mind, the TMS320DM369ZCED is suitable for applications where power consumption is a critical consideration.

Technical Specifications

The TMS320DM369ZCED supports a wide array of interfaces, including DDR2 memory, NAND and NOR flash, MMC/SD card, and various audio and video I/O options. Its robust design ensures reliable operation in a wide temperature range, making it suitable for industrial applications.

Applications

With its powerful video processing capabilities and low power consumption, the TMS320DM369ZCED is an excellent choice for developers working on:

  • IP network cameras and surveillance systems
  • Digital video recorders (DVRs) and personal video recorders (PVRs)
  • Video conferencing equipment
  • Interactive digital signage and kiosks

Overall, the TMS320DM369ZCED from Texas Instruments stands out as a versatile and powerful processor that can handle the complexities of digital media processing, delivering high-quality video performance while maintaining efficiency and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.4309 $65.4309
2+ $53.6869 $107.3738
3+ $52.0092 $156.0276
4+ $50.3315 $201.3260
6+ $48.6538 $291.9228
7+ $43.6206 $305.3442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess