EN
  • EN
  • DE

TMX320DM8148BCYE

Part No TMX320DM8148BCYE
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSR 684FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 500MHz DSP, 600MHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 1.08MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.1V, 1.2V, 1.35V
Temperature Range - Operating 0°C to 90°C (TJ)
Mounting SMD (SMT)
Case / Package 684-FCBGA (23x23)
Win Source Part Number 081575-TMX320DM8148BCYE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMX320DM8148BCYE CAD Model

Description

The TMX320DM8148BCYE is a highly integrated, high-performance digital media processor from Texas Instruments (TI) that is part of the DaVinci™ series. This processor is designed to meet the rigorous demands of modern multimedia applications, making it an ideal choice for a wide range of devices, including digital signage, security cameras, video conferencing systems, and medical imaging equipment.

Key Features

  • Advanced Multimedia Processing: Equipped with a multicore architecture that includes an ARM Cortex-A8 core along with a TI C64x+ DSP core, the TMX320DM8148BCYE delivers exceptional performance for both control and signal processing tasks.
  • High-Definition Video Support: The processor supports multiple high-definition (HD) video codecs and can handle complex video processing algorithms, enabling it to deliver crisp and clear video playback and recording.
  • Integrated Graphics Accelerator: With an embedded SGX530 3D graphics engine, the processor is capable of rendering high-quality graphics for user interfaces and gaming applications.
  • Rich Peripheral Set: This processor comes with a comprehensive set of peripherals, including multiple video input and output ports, Ethernet connectivity, and USB interfaces, providing great flexibility in system design.

Applications

The versatility of the TMX320DM8148BCYE allows it to be used across various applications where multimedia processing is critical. Some of the common applications include:

  • Digital Signage Solutions
  • Networked Video Security Systems
  • Interactive Point-of-Service Terminals
  • Video Conferencing Equipment
  • Medical Imaging Devices

Technical Specifications

The TMX320DM8148BCYE boasts a range of technical specifications that make it a robust choice for developers and manufacturers:

  • CPU: ARM Cortex-A8 Core
  • DSP: C64x+ DSP Core
  • Graphics: SGX530 3D Graphics Engine
  • Video Processing: HD Video Codec Support
  • Memory: DDR2/DDR3 Support
  • I/O: HDMI, SATA, PCIe, USB 2.0, Gigabit Ethernet

Overall, the TMX320DM8148BCYE is a powerful and flexible solution that provides developers with the tools they need to create cutting-edge multimedia products.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $118.5925 $118.5925
2+ $114.7670 $229.5340
3+ $110.9414 $332.8242
4+ $99.4647 $397.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess