EN
  • EN
  • DE

BQ76PL102RGTT

Part No BQ76PL102RGTT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATTERY MGMT CTRLR 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion
Number of Cells 1 to 2
Fault Protection Under Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN (3x3)
Win Source Part Number 1024183-BQ76PL102RGTT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ76PL102RGTT CAD Model

Description

The BQ76PL102RGTT is a robust, multi-cell lithium-ion battery monitor and secondary protection integrated circuit designed by Texas Instruments. This high-performance device is tailored for large battery pack applications, ensuring safe and efficient operation in electric vehicles, energy storage systems, and other high-power portable applications.

Key Features

  • Voltage Monitoring: This IC can monitor up to 6 series-connected battery cells with high accuracy. It supports a wide range of cell chemistries and provides essential data for maintaining balanced charge across the cells, thus prolonging battery life.
  • Secondary Protection: The BQ76PL102RGTT includes secondary protection features that guard against overvoltage, undervoltage, and overtemperature conditions, enhancing the safety of the battery pack.
  • Communication Interface: With an integrated SPI (Serial Peripheral Interface), the device can communicate with a master controller, facilitating easy integration into battery management systems (BMS).
  • Daisy-Chain Capability: Multiple BQ76PL102RGTT devices can be connected in a daisy-chain configuration, allowing for the monitoring of larger battery stacks without the need for complex wiring or additional components.
  • Robust Design: Encased in a VQFN-24 package, the IC is designed to withstand harsh environments and is characterized by its compact form factor and high durability.

Applications

The BQ76PL102RGTT is versatile and can be employed in a variety of applications where multi-cell battery monitoring is critical. It is particularly well-suited for:

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Energy Storage Systems (ESS)
  • Backup Power Supplies
  • Portable Power Tools
  • Uninterruptible Power Supplies (UPS)

Texas Instruments' commitment to innovation is evident in the BQ76PL102RGTT, making it a reliable choice for designers and engineers looking to enhance battery performance and safety in their products.

You May Also Be Interested in

Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5324 $50.6480
43+ $2.3722 $102.0046
66+ $2.2920 $151.2720
94+ $2.1318 $200.3892
122+ $2.0516 $250.2952
153+ $1.9715 $301.6395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,910 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess