EN
  • EN
  • DE

MAX16814CA/V+T

Part No MAX16814CA/V+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701805-MAX16814CA/V+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16814CA/V+T CAD Model

Description

Maxim Integrated's MAX16814CA/V+T High-Efficiency LED Driver

The MAX16814CA/V+T from Maxim Integrated is a versatile and high-performance LED driver designed to meet the demands of high-power LED lighting applications. This integrated circuit is engineered to provide a reliable and efficient solution for automotive, industrial, and commercial lighting systems, where consistent and high-quality light output is essential.

Key Features:

  • Integrated Four-Channel LED Driver: The MAX16814CA/V+T integrates four independent PWM dimmable buck-boost LED drivers, allowing for precise control over multiple LED strings with varying forward voltages.
  • Wide Input Voltage Range: This LED driver operates over a broad input voltage range of 5.5V to 40V, making it suitable for a variety of power supply configurations and ensuring stable operation under fluctuating supply conditions.
  • High Efficiency: With its high-efficiency design, the MAX16814CA/V+T minimizes power loss and heat generation, leading to longer LED life and reduced cooling requirements.
  • Adaptive Voltage Drive: The adaptive voltage drive feature adjusts the output voltage to the lowest level required to maintain the set current through the LEDs, further enhancing efficiency.
  • Thermal Management: A thermal foldback function protects the LEDs and the driver itself from overheating by reducing the output current based on the junction temperature.
  • Flexible Dimming Options: The device supports both analog and PWM dimming methods, offering designers the flexibility to choose the dimming technique that best fits their application.

Applications:

  • Automotive exterior and interior lighting
  • Industrial lighting systems
  • Commercial architectural lighting
  • General purpose LED illumination

The MAX16814CA/V+T is available in a compact package, making it an ideal choice for space-constrained applications. With its robust design and comprehensive protection features, including under-voltage lockout, open and short LED detection, and over-temperature protection, this LED driver ensures safe and reliable operation in a wide range of environmental conditions.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess