EN
  • EN
  • DE

BQ24382DSGT

Part No BQ24382DSGT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC OVER VOLT/CURR PROTECT 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-WSON (2x2)
Win Source Part Number 1023947-BQ24382DSGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24382DSGT CAD Model

Description

Introducing the Texas Instruments BQ24382DSGT

The BQ24382DSGT is a state-of-the-art integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically crafted for battery protection and is a part of TI's extensive portfolio of battery management products. The BQ24382DSGT provides a robust charging solution for portable electronics, ensuring safety, efficiency, and longevity of lithium-ion batteries.

Key Features

  • Overvoltage Protection: The BQ24382DSGT offers precise overvoltage protection, safeguarding the battery from receiving higher voltages than it can safely handle. This feature is essential for preventing damage to the battery and the device it powers.
  • High-Accuracy Voltage and Current Regulation: This IC ensures that the charging process is regulated with high accuracy for both voltage and current, contributing to optimal charging performance and extending battery life.
  • Charge Enable: It features a charge enable function that allows the system to control the initiation and termination of the charging process, offering greater control over the battery management.
  • Thermal Shutdown: The BQ24382DSGT is equipped with a thermal shutdown mechanism to prevent overheating, which enhances the safety of the charging process.

Applications

The BQ24382DSGT is ideal for a range of portable devices where efficient and secure battery management is paramount. These applications include:

  • Smartphones and tablets
  • Digital cameras and portable media players
  • Handheld gaming devices
  • Portable medical equipment

Technical Specifications

The device comes in a compact 8-pin DSG (VSSOP) package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliability across various operating conditions. The IC's technical specifications are designed to meet the rigorous demands of modern portable electronics.

Quality and Support

As with all Texas Instruments products, the BQ24382DSGT is backed by TI's commitment to quality and reliability. Customers can access TI's extensive support network, including technical documents, development tools, and a community forum for any assistance required during design and application.

Integrating the BQ24382DSGT into your product design ensures a cutting-edge battery protection solution that is efficient, reliable, and tailored for the high-performance requirements of today's portable devices.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4266 $51.1920
255+ $0.3996 $101.8980
390+ $0.3861 $150.5790
560+ $0.3591 $201.0960
725+ $0.3456 $250.5600
905+ $0.3321 $300.5505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,570 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess