EN
  • EN
  • DE

TMS320DM6443AZWT

Part No TMS320DM6443AZWT
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA SYS-ON-CHIP 361BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 594MHz DSP, 297MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 160kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 361-NFBGA (16x16)
Win Source Part Number 055282-TMS320DM6443AZWT
Family Name TMS320DM6443
Introduction Date October 13, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM6443AZWT CAD Model

Description

The TMS320DM6443AZWT is a high-performance digital media System-on-Chip (SoC) from Texas Instruments, designed to meet the rigorous demands of video and audio processing in industrial and consumer applications. This powerful processor is part of the TMS320DM644x DaVinci™ video processor family and is built on Texas Instruments' proven DSP and multimedia technology.

Key Features

  • High-Performance DSP Core: At the heart of the TMS320DM6443AZWT is a TMS320C64x+™ DSP core, which operates at a clock speed of up to 594 MHz, delivering exceptional processing power for real-time multimedia applications.
  • Integrated Video Processing: The device includes an integrated video processing subsystem (VPSS) that supports high-resolution video capture and playback with minimal CPU overhead.
  • Advanced Connectivity: This SoC features a host of connectivity options, including Ethernet MAC, USB 2.0, and HPI (Host Port Interface), providing versatile interfacing with a variety of peripherals and networks.
  • Robust Security: Equipped with a secure boot and crypto accelerators, the TMS320DM6443AZWT ensures secure data transmission and storage, making it ideal for applications where data protection is paramount.

Applications

The TMS320DM6443AZWT excels in a variety of applications where high-quality video and audio processing is essential. It is particularly well-suited for:

  • Surveillance and security systems
  • Digital media adapters and gateways
  • Portable media players
  • Networked video applications
  • Video conferencing systems

Design Support

Texas Instruments provides comprehensive design support for the TMS320DM6443AZWT, including detailed documentation, software development tools, and reference designs. Developers can leverage this support to reduce time-to-market and ensure the successful deployment of their products.

With its powerful processing capabilities, integrated video features, and extensive support infrastructure, the TMS320DM6443AZWT is a versatile and reliable choice for designers looking to create sophisticated digital media products.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.6661 $61.6661
2+ $50.5978 $101.1956
4+ $49.0166 $196.0664
5+ $47.4354 $237.1770
6+ $45.8543 $275.1258
8+ $41.1107 $328.8856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess