EN
  • EN
  • DE

SM320DM6446AZWTA

Part No SM320DM6446AZWTA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DIGITAL MEDIA SOC 361NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 594MHz DSP, 297MHz ARM
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 216kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 105°C (TC)
Mounting SMD (SMT)
Case / Package 361-NFBGA (16x16)
Win Source Part Number 1096983-SM320DM6446AZWTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM320DM6446AZWTA CAD Model

Description

Product Overview: SM320DM6446AZWTA

The SM320DM6446AZWTA is a high-performance digital media processor from Texas Instruments (TI), renowned for its robust capabilities in managing demanding multimedia applications. This sophisticated component is part of TI's DaVinci™ series, which specializes in offering integrated solutions for digital video and audio processing.

Key Features:

  • High-Performance DSP: At the heart of the SM320DM6446AZWTA lies an advanced TMS320DM6446 digital signal processor capable of delivering up to 6000 MIPS at a clock rate of 594 MHz, making it ideal for high-throughput processing tasks.
  • ARM926EJ-S Core: Complementing the DSP is an ARM926EJ-S core, which runs at 297 MHz, providing efficient control processing and enabling the execution of a rich operating system environment like Linux or Windows CE.
  • Integrated Video Processing: The device boasts an integrated video processing subsystem (VPSS) that supports high-definition video encode/decode and provides a range of video I/O options to cater to various multimedia requirements.
  • Abundant Peripherals: A plethora of peripherals are available, including Ethernet MAC, USB 2.0, ATA/ATAPI interfaces, HPI, I2C, SPI, and several UARTs to ensure versatile connectivity and data transfer options.
  • Memory Flexibility: Memory interface options are extensive, with support for DDR2, NAND, and NOR flash, ensuring ample flexibility for system memory design and storage solutions.
    • Applications:

      The versatility of the SM320DM6446AZWTA makes it suitable for a wide array of applications, particularly in fields where multimedia processing is paramount. Some common use cases include:

      • Set-top boxes
      • Digital video recorders
      • Video conferencing systems
      • Security surveillance systems
      • Industrial vision and medical imaging systems

      With its powerful combination of DSP and ARM processing, extensive video capabilities, and a comprehensive set of peripherals, the SM320DM6446AZWTA from Texas Instruments is a top-tier choice for developers and manufacturers looking to create sophisticated multimedia products with high reliability and performance.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess