EN
  • EN
  • DE

TMS320TCI100BZLZA7

Part No TMS320TCI100BZLZA7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320 - DIGITAL SIGNAL PROCESSO /
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Fixed Point
Interface DMA, EMIF, HPI, McBSP, PCI, SPI, UTOPIA
Clock Rate 720MHz
Non-Volatile Memory External
On-Chip RAM 1.03125MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 105°C (TC)
Mounting SMD (SMT)
Package / Case 532-BFBGA, FCBGA
Supplier Device Package 532-FCBGA (23x23)
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN 3A991
HTSUS 8542.31.0001
Other Names 2156-TMS320TCI100BZLZA7
Standard Package 1
Win Source Part Number 1100482-TMS320TCI100BZLZA7
Ultra Librarian 3D Model Ultra Librarian TMS320TCI100BZLZA7 CAD Model

Description

Introducing the TMS320TCI100BZLZA7 from Texas Instruments

The TMS320TCI100BZLZA7 is a high-performance signal processor that is part of the renowned TMS320 family, designed and manufactured by Texas Instruments (TI). This advanced digital signal processor (DSP) is engineered to handle complex mathematical computations at high speeds, making it an ideal choice for a wide range of applications in the industrial, automotive, communication, and consumer electronics sectors.

At the heart of the TMS320TCI100BZLZA7 is a powerful core that operates at a frequency of up to 1 GHz. This allows for rapid processing of digital signals, which is crucial for tasks involving real-time data such as audio processing, image manipulation, and other multimedia applications. The processor is built on a sophisticated architecture that includes integrated memory and a rich set of peripherals, enabling designers to create systems with reduced component count and increased reliability.

One of the standout features of the TMS320TCI100BZLZA7 is its enhanced direct memory access (EDMA) controller. This feature streamlines data transfers between memory and peripherals without burdening the CPU, thus improving system efficiency and throughput. Additionally, the processor boasts a high-speed interconnect that ensures fast data exchange with external devices, further enhancing its performance capabilities.

The TMS320TCI100BZLZA7 also comes with robust security features to protect intellectual property and ensure secure data transmission. These security measures are vital in today's interconnected world, where data integrity and confidentiality are of utmost importance.

Developers can take advantage of the comprehensive support and tools provided by Texas Instruments, including software libraries, development kits, and reference designs. This support accelerates the development process and helps bring products to market faster.

In summary, the TMS320TCI100BZLZA7 DSP from Texas Instruments is a versatile and powerful processor that offers exceptional performance for a variety of demanding applications. Its combination of speed, efficiency, and integrated features, along with robust security and comprehensive support, makes it a top choice for designers looking to create innovative and reliable products.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess