EN
  • EN
  • DE
Part No 4560
Manufacturer Davies Molding, LLC
Catalog Handles, Locks, Latches
Description HANDLE PHENOLIC MTG CTR 4.25"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Handles
Mfr Davies Molding, LLC
Series 4560
Package Bulk
Product Status Active
Type Instrumentation
Height 1.750" (44.45mm)
Length - Center to Center 4.250" (107.95mm)
Thread/Screw/Hole Size 0.260" (6.60mm) Inner Dia
Material Phenolic
Mounting Type Screw Holes, Front
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.2500
Win Source Part Number 856096-4560
Ultra Librarian 3D Model Ultra Librarian 4560 CAD Model

Description

The 856096-4560 is a handle for boxes, enclosures, and racks from Davies Molding LLC. It is part of the 4560 series and is designed for instrumentation applications.

  • Series: 4560
  • Application: Instrumentation
  • Material: Phenolic
  • Height: 1.750 inches (44.45mm)
  • Mounting: Screw Holes (Front)
  • Thread/Screw/Hole Size: 0.260 inches (6.60mm) Inner Diameter
  • Hole Center Length: 4.250 inches (107.95mm)

The 856096-4560 handle is a reliable and sturdy solution for carrying and maneuvering boxes, enclosures, and racks.

You May Also Be Interested in

Elesa USA Corporation
MT., CRANK HANDLES, REVOLVING HA / Rotating Handle Polyamide Screw Holes, Back
Need more? Email Us
Elesa USA Corporation
BL.666, GEAR LEVER HANDLES, DURO
Need more? Email Us
Keystone Electronics
HANDLE ALUMINUM MTG CTR 3"
Lowest to $61.1757
Elesa USA Corporation
LAC-P, CAM LEVERS, WITHOUT ADJUS
Need more? Email Us
524
Keystone Electronics
HANDLE ALUMINUM MTG CTR 4.5"
Need more? Email Us
Elesa USA Corporation
Rotating Handle Polyamide Screw Holes, Back
Need more? Email Us
RAF Electronic Hardware
Instrumentation Handle Stainless Steel Screw Holes, Back
Need more? Email Us
Elesa USA Corporation
BL.366, GEAR LEVER HANDLES, HAND
Need more? Email Us
Elesa USA Corporation
BL.366, GEAR LEVER HANDLES, HAND
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess