EN
  • EN
  • DE

SM320C6748EGWTS3

Part No SM320C6748EGWTS3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description SM320C6748EGWTA3 / DSP Fixed-Point/Floating-Point 32bit 375MHz 3648MIPS 361-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C674x
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB
Clock Rate 375MHz
Non-Volatile Memory External
On-Chip RAM 384kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.00V, 1.10V, 1.20V, 1.30V
Operating Temperature Range -55°C ~ 105°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 794548-SM320C6748EGWTS3
Popularity Medium
Supply and Demand Status Limited
Family Name SM320C6748
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SM320C6748EGWTS3 CAD Model

Description

The SM320C6748EGWTS3 is a high-performance signal processing chip from Texas Instruments, designed to meet the demanding requirements of industrial, automotive, and consumer electronics markets. This sophisticated device is built upon the robust C674x DSP core, which combines the functionalities of a microcontroller and a digital signal processor to deliver a versatile and powerful computing solution.

Key Features:

  • High-Speed DSP Core: At the heart of the SM320C6748EGWTS3 lies the C674x DSP core, which operates at a frequency of up to 300 MHz, providing the computational horsepower required for complex algorithms and signal processing tasks.
  • Large Memory Capacity: Equipped with integrated memory, the chip includes 128K bytes of RAM and 256K bytes of ROM, facilitating efficient data storage and retrieval without the need for external memory components.
  • Enhanced Peripheral Integration: The device boasts a rich set of peripherals, including Ethernet MAC, USB 2.0, I2C, SPI, UART, and GPIOs, enabling seamless connectivity and data transfer with a wide array of external devices.
  • Robust Security Features: With an emphasis on security, the SM320C6748EGWTS3 incorporates encryption and decryption capabilities, secure boot options, and a unique identification number for each device to protect against unauthorized access and use.

Applications:

The versatility of the SM320C6748EGWTS3 allows it to be used in a multitude of applications, including:

  • Audio and voice processing
  • Industrial control systems
  • Automotive infotainment and driver assistance
  • Medical imaging and diagnostics
  • Video surveillance and analytics

Quality and Reliability:

Texas Instruments is committed to delivering products of the highest quality and reliability. The SM320C6748EGWTS3 is no exception, undergoing rigorous testing and quality assurance measures to ensure it meets the stringent standards required for industrial and automotive applications.

For designers and engineers looking for a robust, high-performance DSP solution, the SM320C6748EGWTS3 from Texas Instruments offers an ideal blend of performance, integration, and security, making it a top choice for advanced signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.4283 $104.4283
2+ $101.0597 $202.1194
3+ $97.6910 $293.0730
4+ $87.5850 $350.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess