EN
  • EN
  • DE

TMS320C6424ZWT7

Part No TMS320C6424ZWT7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 361-NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 700MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Temperature Range - Operating 0°C to 90°C (TJ)
Mounting SMD (SMT)
Case / Package 361-NFBGA (16x16)
Win Source Part Number 055263-TMS320C6424ZWT7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C6424ZWT7 CAD Model

Description

The Texas Instruments TMS320C6424ZWT7 is a high-performance digital signal processor (DSP) from the TMS320C64x+™ DSP family. This advanced DSP is designed to meet the rigorous processing demands of modern signal processing applications such as telecommunications, industrial control, audio and speech processing, medical imaging, and consumer electronics.

Key Features

  • High-Performance DSP Core: With a core frequency of up to 1 GHz, the TMS320C6424ZWT7 offers a powerful solution for intensive computational tasks, delivering up to 8000 MIPS (Million Instructions Per Second).
  • Large On-Chip Memory: It includes 1MB of Level 2 cache, which can be configured as mapped RAM for flexible usage, enhancing the overall system performance by reducing external memory accesses.
  • Robust Peripherals: This DSP features a rich set of peripherals, including Ethernet MACs, high-speed USB 2.0, I2C, UART interfaces, and more, providing ample connectivity options.
  • Advanced Memory Interface: The device supports high-bandwidth data transfers with its DDR2 memory interface, ensuring efficient handling of large data sets and complex algorithms.
  • Efficient Power Management: The TMS320C6424ZWT7 is designed with energy efficiency in mind, featuring multiple power-down modes to reduce power consumption when full processing power is not required.

Applications

The versatility and high performance of the TMS320C6424ZWT7 make it ideal for a wide range of applications, including:

  • Wireless and Wired Communications
  • Audio and Voice Processing
  • Industrial Control Systems
  • Medical Imaging Equipment
  • High-End Consumer Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TMS320C6424ZWT7 is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability for the life of the product. With Texas Instruments' support and proven track record, customers can confidently integrate this DSP into their products, knowing they are building on a solid foundation.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.5856 $69.5856
2+ $57.0959 $114.1918
3+ $55.3117 $165.9351
4+ $53.5274 $214.1096
5+ $51.7432 $258.7160
7+ $46.3904 $324.7328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess