EN
  • EN
  • DE

BQ24300DSGRG4

Part No BQ24300DSGRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0836+Rohs
Reference case WSON8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 722723-BQ24300DSGRG4 WSON8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24300DSGRG4 CAD Model

Description

Introducing the BQ24300DSGRG4 Battery Charger IC from Texas Instruments

The BQ24300DSGRG4 is a highly integrated circuit designed by Texas Instruments, specifically engineered for the safe and efficient charging of single-cell Li-Ion and Li-Polymer batteries. This advanced charger IC is a perfect solution for portable electronic devices, such as smartphones, tablets, digital cameras, and other USB-powered gadgets. The BQ24300DSGRG4 stands out for its small form factor and its ability to provide a comprehensive suite of protection features to ensure the longevity and reliability of the battery.

At the core of the BQ24300DSGRG4's design is its dynamic power-path management (DPPM) system, which prioritizes the system load and simultaneously charges the battery. This feature allows the device to operate even when the available input power is limited. The DPPM also enables instant system turn-on even with a deeply discharged battery, ensuring that your device is always ready for use.

The BQ24300DSGRG4 incorporates a range of safety features, including overvoltage protection, which guards the battery and the system against input overvoltage conditions. Additionally, the IC provides under-voltage lockout, overcurrent protection, and thermal regulation, which collectively prevent damage to the IC and the battery during adverse conditions. A status output pin is available to indicate charging activity, which can be used to light an LED or communicate with a host processor.

With its high level of integration, the BQ24300DSGRG4 simplifies the design of battery charging circuits by minimizing the number of external components required. It comes in a compact 8-pin DSG (VSSOP) package, making it an excellent choice for space-constrained applications. Moreover, the IC supports a wide range of input voltages, allowing it to be used with various power sources, including standard USB ports and higher voltage wall adapters.

For designers looking to incorporate a reliable and versatile charging solution into their next project, the BQ24300DSGRG4 by Texas Instruments offers the perfect blend of performance, protection, and ease of use. Whether you're developing a new handheld device or upgrading an existing product, this charger IC will help to ensure that your device's power management is second to none.

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess