EN
  • EN
  • DE

BQ2060A-E619DBQRG4

Part No BQ2060A-E619DBQRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC SBS-COMPL GAS GAUGE 28-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 28-SSOP/QSOP
Win Source Part Number 1023775-BQ2060A-E619DBQRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2060A-E619DBQRG4 CAD Model

Description

The BQ2060A-E619DBQRG4 is a sophisticated battery monitor and gas gauge integrated circuit from Texas Instruments (TI), designed to cater to the advanced requirements of portable applications. This high-precision device is part of TI's extensive range of battery management solutions, offering a reliable way to ensure optimal performance and longevity of battery-powered devices.

Key Features

  • Advanced Gas Gauging: The BQ2060A-E619DBQRG4 provides accurate measurement of available battery charge, facilitating precise power management and enhancing user experience by providing clear indications of remaining battery life.
  • Self-Discharge Tracking: This IC is capable of tracking battery self-discharge, which is crucial for maintaining battery health and ensuring that the stored charge is accurately reported over time.
  • High Integration: The device integrates voltage, temperature, and current measurement capabilities, along with a serial interface for communication with the host system, reducing the need for additional components.
  • Low Power Consumption: Designed with power efficiency in mind, the BQ2060A-E619DBQRG4 minimizes the drain on the battery, contributing to the overall energy conservation of the system it is used in.

Applications

The BQ2060A-E619DBQRG4 is suitable for a wide range of portable devices, including:

  • Notebook computers
  • Tablets
  • Smartphones
  • Portable medical equipment
  • Handheld instruments

Technical Specifications

The device operates over a wide temperature range and is available in a compact package, which is ideal for space-constrained applications. It supports various battery chemistries, ensuring versatility across different types of battery-powered systems.

Quality and Reliability

As with all Texas Instruments products, the BQ2060A-E619DBQRG4 is manufactured to high standards, ensuring both quality and reliability. TI provides comprehensive technical support and documentation, making integration and application development as seamless as possible for designers and engineers.

You May Also Be Interested in

STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1492 $56.5968
8+ $13.2537 $106.0296
12+ $12.8060 $153.6720
17+ $11.9105 $202.4785
22+ $11.4627 $252.1794
28+ $11.0149 $308.4172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess