EN
  • EN
  • DE

BQ24351DSGT

Part No BQ24351DSGT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC OVER VOLT/CURR PROTECT 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-WSON (2x2)
Win Source Part Number 1023944-BQ24351DSGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24351DSGT CAD Model

Description

Introducing the BQ24351DSGT from Texas Instruments

The BQ24351DSGT is a state-of-the-art integrated circuit designed and manufactured by the renowned Texas Instruments, a leader in the semiconductor industry. This high-efficiency charging solution is specifically engineered for portable electronic devices that require a reliable and secure power management system.

At the heart of this device is a sophisticated charge management controller that ensures your gadgets are powered up quickly and safely. The BQ24351DSGT supports a wide range of input voltages and is compatible with various battery chemistries, making it a versatile choice for a multitude of applications including smartphones, tablets, digital cameras, and other USB-powered devices.

Key Features and Benefits

  • High-Accuracy Voltage and Current Regulation: The BQ24351DSGT offers precise control over charging parameters, ensuring that devices are charged efficiently and the battery's lifespan is maximized.
  • Integrated Power FETs: With built-in power FETs, this IC reduces external component count, which simplifies design and minimizes the footprint on the PCB.
  • Thermal Regulation: To prevent overheating, the BQ24351DSGT includes a thermal regulation feature that protects both the charger and the battery during high-power or high-ambient temperature conditions.
  • Charge Status Indicators: This chip provides real-time charge status through its indicators, allowing users to easily monitor the charging process.
  • Programmable Charge Parameters: Designers have the flexibility to set charge current, voltage, and other key parameters to tailor the charging profile to specific battery requirements.
  • Power Path Management: The BQ24351DSGT supports seamless power path management, ensuring continuous operation of the device even when the battery is being charged.

Furthermore, the BQ24351DSGT implements various safety features, including overvoltage protection, overcurrent protection, and short-circuit protection, which provide peace of mind by safeguarding the device and its battery under abnormal conditions. Its small, compact package allows for easy integration into portable designs without compromising on performance.

With its robust feature set and Texas Instruments' commitment to quality, the BQ24351DSGT is the ideal charging solution for designers looking to enhance the user experience by offering fast, efficient, and safe charging for their portable electronics.

You May Also Be Interested in

Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2119 $54.5355
105+ $0.9944 $104.4120
160+ $0.9634 $154.1440
215+ $0.9323 $200.4445
280+ $0.9012 $252.3360
375+ $0.8080 $303.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess