EN
  • EN
  • DE

74LVT162244BDL

Part No 74LVT162244BDL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V 16-bit buffer/driver with 30ohm termination resistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133139-74LVT162244BDL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT162244BDL CAD Model

Description

Product Overview: 74LVT162244BDL from NXP

The 74LVT162244BDL is a high-performance, low-voltage BiCMOS device manufactured by NXP Semiconductors. This product is part of the LVT family and is designed to meet the requirements of high-speed data transmission systems while maintaining low power consumption.

Key Features

  • Logic Type: 16-bit buffer/line driver with 3-state outputs
  • Voltage Range: Operates at 3.3V with 5V tolerant inputs
  • High Drive: Capable of driving 50 Ohm transmission lines at 3.3V
  • Speed: Fast propagation delay time and output transition time to support high-speed data processing
  • Bus Hold: Inputs retain last input state when no signal is present, reducing the need for external pull-up or pull-down resistors
  • Power Dissipation: Reduced power consumption compared to traditional TTL devices
  • Package: Available in a 48-pin plastic SSOP (Shrink Small Outline Package) which is also known as DBS (48) in NXP terminology

Applications

The 74LVT162244BDL is designed for use in applications where high data throughput is required. It is suitable for memory address driving, clock driving, and as an interface between mismatched electrical levels. Common applications include:

  • Servers
  • Workstations
  • Telecommunications
  • Data communication networking
  • High-speed backplane and bus interface applications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The 74LVT162244BDL is no exception and is designed to meet the strict standards required by industrial and commercial applications. The device undergoes rigorous testing to ensure high performance and robustness in challenging environments.

Environmentally Friendly

In line with modern environmental standards, the 74LVT162244BDL is lead-free and RoHS compliant, minimizing the environmental impact and making it suitable for eco-friendly consumers and businesses looking to reduce their ecological footprint.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $18.2138
Texas Instruments
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
Lowest to $12.6416
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
ON Semiconductor
Lowest to $7.9822
Rohm Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess