EN
  • EN
  • DE

TMS320VC5501ZAV300

Part No TMS320VC5501ZAV300
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C55x
Package Tray
Product Status Active
Type Fixed Point
Interface Host Interface, I²C, McBSP, UART
Clock Rate 300MHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 48kB
Voltage - I/O 3.30V
Voltage - Core 1.26V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 201-LFBGA
Supplier Device Package 201-NFBGA (15x15)
Base Product Number TMS320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353133-TMS320VC5501ZAV300
Ultra Librarian 3D Model Ultra Librarian TMS320VC5501ZAV300 CAD Model

Description

Introducing the TMS320VC5501ZAV300 from Texas Instruments

The TMS320VC5501ZAV300 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of modern signal processing applications. This powerful component is part of the TMS320C5000™ DSP family, which is renowned for its low power consumption and optimized performance in processing audio, voice, and data signals.

Key Features

  • High-Speed Performance: With a clock speed of up to 300MHz, the TMS320VC5501ZAV300 is capable of executing up to 2400 million instructions per second (MIPS), providing swift and efficient processing for complex algorithms.
  • Advanced Architecture: The device features a modified Harvard architecture that allows separate program and data buses, enabling simultaneous access to program instructions and data, which enhances overall system throughput.
  • On-Chip Memory: It comes equipped with integrated memory, including 64K bytes of RAM and 256K bytes of ROM, allowing for efficient system operation without the need for numerous external memory components.
  • Peripheral Integration: The DSP includes a variety of peripherals such as a multichannel buffered serial port (McBSP), an Inter-Integrated Circuit (I²C) bus, a host-port interface (HPI), and timers, which facilitate easy interfacing with other components in a system.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this DSP offers multiple power-saving modes, including idle, standby, and power-down modes, which significantly reduce power usage when the processor is not in full operation.

Applications

The versatility of the TMS320VC5501ZAV300 makes it an ideal choice for a wide range of applications, including:

  • Professional and consumer audio processing
  • Voice recognition and processing systems
  • Telecommunications infrastructure
  • Portable and battery-powered devices
  • Medical imaging and diagnostics

With its robust set of features and capabilities, the TMS320VC5501ZAV300 from Texas Instruments stands out as a superior solution for designers looking to push the boundaries of digital signal processing. Whether you are developing cutting-edge audio equipment, sophisticated communication systems, or innovative medical devices, this DSP provides the computational power, efficiency, and flexibility required to succeed in today's dynamic technology landscape.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1081 $60.4324
9+ $12.3964 $111.5676
13+ $12.0090 $156.1170
18+ $11.6216 $209.1888
23+ $11.2343 $258.3889
30+ $10.0721 $302.1630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess