EN
  • EN
  • DE

TMS320C6211BGFN167

Part No TMS320C6211BGFN167
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 256-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C62x
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting Surface Mount
Package 256-BGA
Case / Package 256-BGA (27x27)
Family Name TMS320
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 296-12560, 296-12560-NDR, -TMS320C6211BGFN167-NDR, -296-12560, -296-12560-ND
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900457-TMS320C6211BGFN167
Ultra Librarian 3D Model Ultra Librarian TMS320C6211BGFN167 CAD Model

Description

The TMS320C6211BGFN167 is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments (TI). This DSP is part of the TMS320C62x family, which is known for its efficient processing capabilities and is widely used in applications that require intensive numerical computations. The TMS320C6211BGFN167 is designed to deliver exceptional performance in digital audio, telecommunications, industrial control, and many other signal processing applications.

Key Features:

  • High-Performance Processing: With a clock speed of up to 167 MHz, the TMS320C6211BGFN167 can execute up to 167 million instructions per second (MIPS), making it suitable for high-speed signal processing tasks.
  • Advanced Architecture: The device features a modified Harvard architecture that enhances signal processing operations and provides separate program and data spaces, allowing simultaneous access to program instructions and data.
  • Large On-Chip Memory: It comes equipped with a 256 KB of on-chip RAM, which can be configured as mapped RAM, cache, or a combination of both, providing flexibility in memory usage.
  • Efficient Power Management: The DSP includes power-down modes and a disableable clock circuitry to minimize power consumption during idle periods, making it ideal for portable and power-sensitive applications.
  • Robust Peripheral Set: The TMS320C6211BGFN167 offers a rich set of peripherals, including a host-port interface, timers, and a direct memory access (DMA) controller to facilitate efficient data transfer and system integration.
  • Flexible Packaging Options: This DSP is available in a 179-ball MicroStar BGA (Ball Grid Array) package, ensuring a compact footprint for space-constrained applications.

Applications:

With its robust processing capabilities, the TMS320C6211BGFN167 is suitable for a wide range of applications, including:

  • Professional and consumer audio systems
  • Telecommunications infrastructure
  • Industrial control systems
  • Medical imaging devices
  • Automotive infotainment and telematics

In conclusion, the TMS320C6211BGFN167 from Texas Instruments is a versatile DSP that offers the perfect blend of power efficiency and high-speed processing power, making it a top choice for developers and engineers in various high-demand signal processing fields.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.5110 $82.5110
2+ $79.9325 $159.8650
3+ $77.3540 $232.0620
4+ $74.7756 $299.1024
5+ $67.0402 $335.2010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess