EN
  • EN
  • DE

BQ2011SN-D118TR

Part No BQ2011SN-D118TR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE NIC CAD 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Battery Monitor
Battery Chemistry Nickel Cadmium
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number BQ2011
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571314-BQ2011SN-D118TR
Ultra Librarian 3D Model Ultra Librarian BQ2011SN-D118TR CAD Model

Description

The BQ2011SN-D118TR is a state-of-the-art gas gauge integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced IC is specifically engineered for battery fuel gauging in single-cell and multi-cell battery packs, making it an essential component for a wide range of portable electronic devices such as smartphones, laptops, and power tools.

Key Features

  • Accurate Gas Gauging: Utilizes TI's proprietary algorithm to provide precise measurements of remaining battery capacity, ensuring users have a reliable indication of when to recharge their devices.
  • Self-Discharge Tracking: Capable of compensating for battery self-discharge, which is critical for maintaining accuracy over time and in various storage conditions.
  • High Voltage Support: Designed to work with high voltage battery packs, making it versatile for use in a range of applications that require higher power levels.
  • Low Power Consumption: Optimized for energy efficiency, the BQ2011SN-D118TR helps to minimize the drain on the battery, extending the overall battery life of the device.
  • Easy Integration: Available in a surface-mount package, this IC is designed for straightforward integration into PCB designs, allowing for seamless incorporation into various electronic products.

Applications

The BQ2011SN-D118TR is suitable for a variety of applications where accurate battery management is crucial. It is commonly used in:

  • Portable Computing Devices
  • Smartphones and Tablets
  • Portable Medical Equipment
  • Handheld Instruments
  • Power Tools and Robotics

Technical Specifications

With a robust set of technical specifications, the BQ2011SN-D118TR ensures reliable performance in demanding environments:

  • Package Type: Surface-Mount
  • Operating Temperature Range: -20°C to 70°C
  • Supply Voltage Range: 4.5V to 7V

By integrating the BQ2011SN-D118TR into your product designs, you can offer end-users the confidence of always knowing their battery status, enhancing the user experience and trust in your brand. Texas Instruments' commitment to quality ensures that this gas gauge IC will deliver consistent performance and durability.

You May Also Be Interested in

Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7864 $54.5048
16+ $6.3889 $102.2224
25+ $6.1892 $154.7300
34+ $5.9896 $203.6464
44+ $5.7899 $254.7556
58+ $5.1910 $301.0780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess