EN
  • EN
  • DE

TMS320C5504AZCH15

Part No TMS320C5504AZCH15
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED POINT 196NFBGA / DSP Fixed-Point 16bit 150MHz 300MIPS 196-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Type Fixed Point
Interface EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB
Clock Rate 150MHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 256kB
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Voltage - Core 1.05V, 1.40V
Operating Temperature Range -10°C ~ 70°C (TC)
Mounting SMD
Package 196-LFBGA
Manufacturer Package 196-NFBGA (10x10)
Win Source Part Number 797290-TMS320C5504AZCH15
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C5504
Introduction Date November 30, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C5504AZCH15 CAD Model

Description

The TMS320C5504AZCH15 is a high-performance, low-power digital signal processor (DSP) from Texas Instruments (TI), designed to meet the rigorous demands of modern signal processing tasks. This device is part of TI's TMS320C5000™ DSP family, which is renowned for its efficient processing capabilities and is widely used in applications such as audio, telecommunication, and biomedical signal processing.

Key Features

  • High Performance: With a core frequency of up to 300MHz, the TMS320C5504AZCH15 delivers up to 2400 MIPS (Million Instructions Per Second), which enables real-time processing of complex algorithms and signal processing tasks.
  • Low Power Consumption: TI's advanced 90nm CMOS technology allows for reduced power consumption, making it an ideal choice for battery-powered and portable devices where power efficiency is critical.
  • Integrated Peripherals: The device includes a variety of integrated peripherals such as a multichannel buffered serial port, I2C Bus, SPI, and a high-speed USB 2.0 interface, which facilitate easy connectivity and data transfer with other devices.
  • On-Chip Memory: It comes equipped with 320KB of on-chip RAM and 64KB of on-chip ROM, allowing for efficient program execution and data storage without the need for external memory components.
  • Enhanced Audio Features: The DSP includes specialized hardware for audio processing, such as digital filters and a Direct Memory Access (DMA) controller, which enhance audio performance for voice and music applications.

Applications

The versatility of the TMS320C5504AZCH15 makes it suitable for a wide range of applications. It is particularly effective in:

  • Portable audio devices
  • Voice recognition and processing systems
  • Medical imaging and diagnostic equipment
  • Wireless communication devices like modems and baseband processing

Design Support

TI provides comprehensive design support for the TMS320C5504AZCH15, including development tools, software libraries, and reference designs. This support helps to reduce development time and allows engineers to bring their products to market more quickly.

In summary, the TMS320C5504AZCH15 is a powerful DSP that combines high performance with low power consumption and a rich set of integrated peripherals, making it an excellent choice for designers looking to create advanced digital signal processing systems.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9030 $51.6120
10+ $10.5871 $105.8710
15+ $10.2563 $153.8445
21+ $9.9254 $208.4334
27+ $9.5946 $259.0542
35+ $8.6020 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess