EN
  • EN
  • DE

TMS320C5505AZCH12

Part No TMS320C5505AZCH12
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 196NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 120MHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 320kB
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Voltage - Core 1.05V, 1.30V
Temperature Range - Operating -10°C to 70°C (TC)
Mounting SMD (SMT)
Case / Package 196-NFBGA (10x10)
Win Source Part Number 033273-TMS320C5505AZCH12
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C5505AZCH12 CAD Model

Description

The TMS320C5505AZCH12 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficient processing capabilities and power-saving features. This DSP is part of the TMS320C55x™ DSP generation, which is designed to meet the rigorous demands of low-power and high-fidelity audio and voice applications. It is an ideal solution for portable and battery-powered devices where extended operational time is crucial.

The TMS320C5505AZCH12 operates at a core frequency of up to 120MHz and is fabricated using advanced 90nm CMOS technology, which significantly reduces power consumption while maintaining high performance. This DSP features a variety of peripherals and interfaces, including USB 2.0 full-speed, I2C, UART, SPI, and MMC/SD card interfaces, making it highly versatile for interfacing with other components in complex systems.

With its integrated 3200 MMACS (Million Multiply-Accumulate Operations per Second), the TMS320C5505AZCH12 is capable of handling a wide array of signal processing tasks with ease. This includes audio coding/decoding, speech processing, and other DSP-intensive applications. The processor is also equipped with a rich set of on-chip memory resources, including 64KB of RAM and 256KB of ROM, which can be used to store code or data, minimizing the need for external memory components.

The TMS320C5505AZCH12 is designed with a comprehensive power management scheme that allows for multiple power-down modes, enabling designers to optimize power consumption for their specific application needs. Additionally, the device comes with a range of development tools and software support from Texas Instruments, which simplifies the design process and reduces time to market.

In summary, the Texas Instruments TMS320C5505AZCH12 DSP is a highly capable processor that offers an exceptional balance of performance, power efficiency, and integration, making it an excellent choice for developers looking to create sophisticated and power-sensitive audio and voice processing applications.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8544 $53.1264
14+ $7.2652 $101.7128
22+ $7.0382 $154.8404
30+ $6.8111 $204.3330
38+ $6.5841 $250.1958
51+ $5.9030 $301.0530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess