EN
  • EN
  • DE

TMS320C203PZ57

Part No TMS320C203PZ57
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 57MHz
On-Chip RAM 1kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Win Source Part Number 1110096-TMS320C203PZ57
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Ultra Librarian 3D Model Ultra Librarian TMS320C203PZ57 CAD Model

Description

Introducing the TMS320C203PZ57 from Texas Instruments

The TMS320C203PZ57 is a high-performance signal processor that is part of the renowned TMS320 series from Texas Instruments. This digital signal processor (DSP) is designed to handle complex algorithms and computations required in digital signal processing applications. It is an ideal choice for designers and engineers looking for a reliable and efficient solution for their signal processing needs.

Key Features

  • Advanced DSP Core: At the heart of the TMS320C203PZ57 is a powerful DSP core that can execute up to 50 million instructions per second (MIPS) at a clock rate of 50 MHz, providing the computational power needed for demanding applications.
  • Integrated Memory: The device comes with on-chip memory, including 544 bytes of dual-access RAM and 34K bytes of single-access RAM, ensuring fast data access and efficient processing.
  • Flexible Peripheral Set: A comprehensive set of peripherals, including serial ports, a host-port interface, and a timer, allows for versatile connectivity options and easy integration into various system designs.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320C203PZ57 is suitable for battery-powered and portable applications where power conservation is critical.
  • Robust Instruction Set: The processor features a rich instruction set optimized for digital signal processing tasks, including multiply-accumulate operations, which are fundamental in many DSP algorithms.

Applications

The TMS320C203PZ57 is widely used in a range of applications such as:

  • Audio processing and synthesis
  • Telecommunications
  • Industrial control systems
  • Medical imaging
  • Instrumentation

With its combination of performance, integrated features, and power efficiency, the TMS320C203PZ57 from Texas Instruments is a versatile DSP that can meet the requirements of various high-speed signal processing tasks. Whether it's for professional audio equipment, communication systems, or sophisticated control mechanisms, the TMS320C203PZ57 delivers the reliability and functionality that Texas Instruments is known for.

For more detailed specifications and application support, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4550 $70.3650
6+ $19.2452 $115.4712
9+ $18.6438 $167.7942
12+ $18.0424 $216.5088
15+ $17.4409 $261.6135
20+ $15.6367 $312.7340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess