EN
  • EN
  • DE

TMS320BC53PQ57

Part No TMS320BC53PQ57
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 132-BQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 57MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 8kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 132-BQFP (24.54x24.54)
Win Source Part Number 055247-TMS320BC53PQ57
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320BC53PQ57 CAD Model

Description

Texas Instruments TMS320BC53PQ57 Digital Signal Processor

The TMS320BC53PQ57 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its efficient data manipulation and processing capabilities. This DSP is part of the TMS320 family, which is widely recognized for its use in applications requiring fast and reliable signal processing, such as audio processing, telecommunications, industrial control, and more.

With its advanced architecture, the TMS320BC53PQ57 is designed to handle complex mathematical computations at high speeds, making it an ideal choice for systems that require real-time processing. The processor features a fixed-point, 32-bit architecture and operates at a frequency that allows for efficient execution of signal processing algorithms.

Key Features:

  • High-Performance Processing: The DSP is capable of delivering the computational power needed for demanding signal processing tasks, providing developers with the ability to implement advanced features in their applications.
  • Memory and Storage: It includes onboard memory and supports external memory interfaces, giving designers flexibility in system design and the ability to handle large data sets.
  • Peripheral Integration: The TMS320BC53PQ57 comes with a variety of integrated peripherals, such as serial ports and timers, which reduce the need for additional components and simplify system design.
  • Power Efficiency: Despite its high-performance capabilities, the DSP is designed to be power-efficient, which is crucial for battery-operated devices and applications where power consumption is a concern.

The processor's package is a PQFP (Plastic Quad Flat Pack) with 57 pins, providing a compact footprint that is suitable for space-constrained applications. The TMS320BC53PQ57 also supports a wide range of development tools from Texas Instruments, including software development kits (SDKs) and integrated development environments (IDEs), which facilitate rapid prototyping and development.

Overall, the TMS320BC53PQ57 DSP from Texas Instruments is a robust processing solution that offers a blend of performance, integration, and efficiency. It is a versatile choice for engineers and developers looking to create sophisticated signal processing systems in various market segments.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.6077 $81.6077
2+ $66.9602 $133.9204
3+ $64.8677 $194.6031
4+ $62.7752 $251.1008
5+ $60.6827 $303.4135
6+ $54.4052 $326.4312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess