EN
  • EN
  • DE

TMS320C6418GTS600

Part No TMS320C6418GTS600
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 288-FCBGA / DSP Fixed-Point 32bit 600MHz 4800MIPS 288-Pin FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6410/12/13/18
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McASP, McBSP
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 544kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 288-BBGA, FCBGA
Manufacturer Package 288-FCBGA (23x23)
Win Source Part Number 797323-TMS320C6418GTS600
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6418
Introduction Date August 01, 2004
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6418GTS600 CAD Model

Description

The Texas Instruments TMS320C6418GTS600 is a high-performance digital signal processor (DSP) that is part of the TMS320C64x™ DSP family. This powerful processor is designed to handle a wide range of applications, including telecommunications, industrial control, audio processing, and image/video processing. With its advanced architecture and high-speed processing capabilities, the TMS320C6418GTS600 is an ideal choice for developers looking to create sophisticated systems requiring intensive computational power.

Key Features:

  • Clock Speed: The TMS320C6418GTS600 boasts a clock speed of 600 MHz, providing the ability to perform up to 4800 million instructions per second (MIPS).
  • Architecture: Built on the VelociTI™ VLIW architecture, this DSP allows for high instruction-level parallelism, making it efficient in executing several operations simultaneously.
  • Memory: It comes with integrated memory controllers, supporting a variety of external memory types including SDRAM, SRAM, and Flash memory.
  • Cache: The on-chip memory includes a 64KB L1 program cache, a 64KB L1 data cache, and a large 1MB L2 unified cache, which is essential for high-speed data processing tasks.
  • Peripherals: The device includes a host of peripherals such as two multichannel buffered serial ports, a 10/100 Mb/s Ethernet MAC, and a 66 MHz, 64-bit PCI bus interface.
  • Power Management: The TMS320C6418GTS600 features several power-saving techniques including multiple power-down modes and a dynamic power scaling option.

Applications:

The versatility of the TMS320C6418GTS600 DSP allows it to be used in a variety of applications. It's particularly well-suited for complex algorithms in wired and wireless communication, such as multi-channel and multi-standard modems. It's also used in audio and speech processing, medical imaging, and real-time video applications, where its high processing capabilities enable enhanced performance and functionality.

Development Support:

Texas Instruments provides comprehensive development support for the TMS320C6418GTS600 with a range of software tools, libraries, and reference designs. This ensures that developers can maximize the DSP's performance and reduce time-to-market for their products.

You May Also Be Interested in

Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.4991 $83.4991
2+ $80.8898 $161.7796
3+ $78.2804 $234.8412
4+ $75.6711 $302.6844
5+ $67.8430 $339.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess