EN
  • EN
  • DE

74LV244PW

Part No 74LV244PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal buffer/line driver 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132575-74LV244PW
Manufacturer Homepage www.nxp.com
Family Name 74LV244
Introduction Date February 19, 1997
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV244PW CAD Model

Description

Product Overview: 74LV244PW by NXP

The 74LV244PW is a high-performance, low-voltage Octal Buffer/Line Driver with 3-state outputs manufactured by NXP Semiconductors. This integrated circuit (IC) is designed to be used in applications requiring a high drive capability with minimal power consumption, making it an ideal choice for battery-operated devices, portable equipment, and other low-power systems.

Constructed with advanced silicon-gate CMOS technology, the 74LV244PW offers a robust feature set that includes:

  • Wide Operating Voltage Range: It operates over a wide voltage range of 1.0V to 5.5V, providing compatibility with TTL levels while allowing for flexible use in various system voltage levels.
  • High Drive Capability: The IC can drive up to 15 LSTTL loads, ensuring that it can handle significant output demands.
  • 3-State Outputs: The octal buffer/line driver features 3-state outputs which can be put in a high-impedance state, effectively disconnecting the output from the circuit. This is particularly useful for bus-oriented applications.
  • Low Power Consumption: The 74LV244PW is optimized for low power consumption, with a typical quiescent current of only 1 µA, making it suitable for energy-sensitive designs.
  • High Noise Immunity: The IC possesses a high level of noise immunity typical of CMOS devices, ensuring stable operation in electrically noisy environments.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided to prevent damage from static electricity and improve the longevity of the product.

The 74LV244PW is packaged in a TSSOP20 (thin shrink small outline package), which is known for its slim profile and space-saving footprint. This package makes the IC an excellent choice for applications where board space is at a premium.

With its combination of low power consumption, high drive capability, and robust protection features, the 74LV244PW from NXP is a versatile component that meets the needs of modern electronic systems. Whether it's for interfacing, buffering, or driving bus lines, this IC delivers reliable performance with the quality assurance of NXP's semiconductor expertise.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
STMicroelectronics
Lowest to $1.4553
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Analog Devices Inc.
Lowest to $18.2138
ON Semiconductor
Lowest to $7.9822
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,811 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess