EN
  • EN
  • DE

CC430F5135IRGZ

Part No CC430F5135IRGZ
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM<1GHZ 48VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Package Tube
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard General ISM < 1GHz
Modulation 2FSK, 2GFSK, ASK, MSK, OOK
Frequency 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz
Data Rate (Max) 500kBaud
Power - Output 13dBm
Sensitivity -117dBm
Memory Size 16kB Flash, 2kB SRAM
Serial Interfaces I2C, IrDA, JTAG, SPI, UART
GPIO 30
Voltage - Supply 2V ~ 3.6V
Current - Receiving 15mA ~ 18.5mA
Current - Transmitting 15mA ~ 36mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number CC430F5135
Standard Package 52 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 576777-CC430F5135IRGZ
Ultra Librarian 3D Model Ultra Librarian CC430F5135IRGZ CAD Model

Description

The Texas Instruments CC430F5135IRGZ is a highly integrated microcontroller that combines a high-performance RF transceiver with an industry-standard MSP430 microcontroller. This integration provides a robust and flexible solution for wireless applications, making the device ideal for low-power wireless communication in a variety of systems such as home automation, smart metering, and personal wireless networks.

Key Features

  • RF Transceiver: The CC430F5135IRGZ includes a powerful RF transceiver that is compatible with a wide range of frequencies (300-348 MHz, 391-464 MHz, and 779-928 MHz bands), enabling versatile wireless communication options.
  • Low Power Consumption: The device is designed for ultra-low power consumption, making it suitable for battery-powered applications where longevity is crucial.
  • High Integration: This microcontroller integrates a high-performance MSP430 CPU, providing 32KB of in-system programmable flash memory, 4KB of RAM, and several other features such as a 12-bit analog-to-digital converter (ADC), timers, and serial communication modules (USART).
  • Package: It is available in a compact 48-pin VQFN package, which is ideal for space-constrained applications.
  • Development Support: Texas Instruments provides extensive support for development with the CC430F5135IRGZ, including development kits, reference designs, and a robust software ecosystem.

Applications

The CC430F5135IRGZ is designed to address the needs of a wide range of wireless applications. Its combination of low power consumption and high integration makes it an excellent choice for:

  • Wireless sensor networks
  • Home and building automation
  • Smart metering infrastructure
  • Industrial monitoring and control
  • Consumer electronics

In conclusion, the Texas Instruments CC430F5135IRGZ microcontroller is a versatile and powerful component for designers looking to add wireless capabilities to their products while maintaining low power consumption and minimizing space requirements. Its robust feature set and support infrastructure make it a go-to choice for a wide array of wireless applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4492 $52.2460
12+ $8.5738 $102.8856
19+ $8.3058 $157.8102
25+ $8.0379 $200.9475
33+ $7.7700 $256.4100
44+ $6.9662 $306.5128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess