Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC AC, Induction
Purpose Triac Controller
Technology Bipolar
Applications General Purpose
Supply Voltage - Operating 13 V to 16.8 V
Temperature Range - Operating -10°C to 100°C (TA)
Mounting Through Hole
Case / Package 18-DIP
Win Source Part Number 1115115-U211B-M
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian U211B-M CAD Model

Description

Microchip Technology's U211B-M Phase Control IC

The U211B-M from Microchip Technology is a versatile phase control integrated circuit designed for managing resistive and inductive loads with phase angle control. This robust component is specifically engineered to deliver precision control in a variety of power applications such as light dimmers, motor speed controllers, and heat regulators.

Key Features:

  • Phase Angle Control: The U211B-M provides a flexible phase angle control of the power supply, enabling smooth regulation of energy flow to the connected loads.
  • Voltage Range: This IC is capable of operating within a broad voltage range, making it suitable for a wide array of applications across different power specifications.
  • Load Types: It is adept in controlling both resistive and inductive loads, offering a comprehensive solution for various types of electrical equipment.
  • Built-in Diagnostics: The U211B-M includes diagnostic features that help detect system faults, ensuring reliable operation and longevity of the connected devices.
  • Temperature Protection: With an integrated temperature protection feature, it can prevent overheating, thereby safeguarding the IC and the overall system.
  • Soft Start Function: The soft start capability ensures a gradual increase in power, which is especially important for inductive loads to prevent current surges and extend the life of the device.

Applications:

The U211B-M's versatility makes it an excellent choice for a variety of applications, including:

  • Home and commercial lighting systems requiring dimming functionality.
  • Motor speed control in household appliances, power tools, and industrial machines.
  • Temperature control in heating elements such as electric stoves, ovens, and soldering irons.

Microchip Technology's U211B-M is a reliable and efficient solution for designers and engineers looking to implement advanced phase control in their power management systems. Its robust feature set and diagnostic capabilities make it a smart choice for ensuring performance and durability in a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER PAR/PWM 24VQFN
Lowest to $0.8424
ECAD model for LV8829LFQA-NH
Texas Instruments
IC MTR DRV MULTPHAS 6-60V 32WQFN
Lowest to $2.8777
ECAD model for DRV8320HRTVR
Texas Instruments
INDUSTRIAL STEPPER DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)
Lowest to $3.3916
ECAD model for DRV8436RGER
ON Semiconductor
IC MOTOR DRIVER 3V-5.5V 20TSSOP / Motor Driver Bi-CMOS Parallel 20-TSSOPJ
Lowest to $2.9380
ECAD model for LV8760T-MPB-E
Texas Instruments
IC MTR DRVR DC 6-95V 40WQFN / Multiphase Motor Driver Power MOSFET SPI 40-WQFN (6x6)
Lowest to $4.5485
ECAD model for DRV8353SRTAT
ON Semiconductor
IC MOTOR DRIVER 3V-9V 10MFPS
Lowest to $1.5256
ECAD model for LB1830M-TLM-E
Diodes Incorporated
IC MOTOR CONTROLLER PWM 20TSSOP
Lowest to $2.1855
ECAD model for ZXBM1015ST20TC
ON Semiconductor
IC MOTOR DRIVER PAR 20TSSOP
Lowest to $2.6509
ECAD model for LV8760T-TLM-E
Rohm Semiconductor
IC MTR DRV BIPOLAR 16-28V 25HSOP
Lowest to $65.1941
ECAD model for BD6393FP-E2

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention