EN
  • EN
  • DE

TM4C1233H6PZIR

Part No TM4C1233H6PZIR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Tiva TM4C1233H6PZ Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Reel - TR
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 69
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 22x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 1270668-TM4C1233H6PZIR
Manufacturer Homepage www.ti.com
Family Name TM4C1233H6PZ
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TM4C1233H6PZIR CAD Model

Description

The TM4C1233H6PZIR is a high-performance ARM Cortex-M4F based microcontroller from Texas Instruments, designed to meet the rigorous demands of modern embedded applications. This microcontroller is particularly well-suited for industrial control, automotive systems, home automation, and a myriad of other applications that require robust performance, low power consumption, and a wide range of connectivity options.

Key Features

  • Core: ARM Cortex-M4F with a floating-point unit operating at up to 80 MHz.
  • Memory: 256 KB of flash memory and 32 KB of SRAM, providing ample space for complex applications and algorithms.
  • Communication Interfaces: Includes a variety of communication peripherals such as I2C, SPI, UART, and USB 2.0 for versatile connectivity.
  • Timers: Equipped with multiple 16/32-bit timers, PWM outputs, and capture/compare features for precise timing operations.
  • Analog: Integrated with 12-bit ADCs and analog comparators for interfacing with sensors and other analog devices.
  • GPIO: Extensive General Purpose Input/Output pins with programmable control for interfacing with external hardware.
  • Power Efficiency: Features multiple power-saving modes, including idle and sleep modes, to optimize power consumption.
  • Package: Available in a 144-LQFP (Low-Profile Quad Flat Package) for a compact footprint on PCB designs.
  • Temperature Range: Industrial temperature range (-40°C to 85°C) ensures reliable operation in extreme conditions.

Advanced Integration

With its integrated floating-point unit and deterministic interrupt behavior, the TM4C1233H6PZIR excels in applications requiring mathematical computations and real-time processing. The microcontroller's rich set of peripherals and high integration level enable designers to reduce system complexity and cost while improving overall system reliability.

Development Support

Texas Instruments provides comprehensive development support for the TM4C1233H6PZIR with software libraries, development kits, and the TivaWare™ software package to accelerate the development process. This support ensures that engineers can focus on innovation and product differentiation.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7835 $62.3505
6+ $17.0531 $102.3186
10+ $16.5202 $165.2020
13+ $15.9873 $207.8349
17+ $15.4544 $262.7248
22+ $13.8557 $304.8254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess