EN
  • EN
  • DE

BQ20Z80ADBTR-V110

Part No BQ20Z80ADBTR-V110
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description SBS 1.1-COMPLIANT GAS GAUGE ENABLED WITH IMPEDANCE TRACK™ TECHNOLOGY FOR USE WITH THE bq29312A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Impedance Track
Packaging Reel - TR
Function Battery Monitor
Battery Chemistry Lithium-Ion/Polymer
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface SMBus
Operating Temperature Range -40°C ~ 85°C (TA)
Package 38-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 38-TSSOP
Win Source Part Number 1154074-BQ20Z80ADBTR-V110
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ20Z80A
Introduction Date July 24, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ20Z80ADBTR-V110 CAD Model

Description

Product Overview: Texas Instruments BQ20Z80ADBTR-V110

The Texas Instruments BQ20Z80ADBTR-V110 is a cutting-edge battery pack manager that integrates a wealth of features to ensure optimal performance and reliability for lithium-ion and lithium-polymer battery applications. Designed to work with the Impedance Track™ algorithm, the BQ20Z80ADBTR-V110 provides accurate fuel gauging, which is essential for maintaining user confidence by reliably reporting the remaining battery capacity and predicting battery life.

Key Features

  • Advanced Fuel Gauging: Utilizes the patented Impedance Track™ algorithm for exceptional accuracy in reporting state-of-charge (SOC) and remaining battery life.
  • Data Flash Support: Equipped with non-volatile data flash memory that stores configuration and calibration data, ensuring consistent performance across battery cycles.
  • High Integration: Combines multiple functions such as voltage, current, and temperature measurements, alongside cell balancing and protection features, in a single chip solution.
  • Multi-Cell Support: Capable of managing multi-cell battery packs, making it a versatile solution for various applications.
  • Communication Interface: Features an SMBus interface for communication with the host system, facilitating easy integration and data exchange.

Applications

The BQ20Z80ADBTR-V110 is an ideal battery management solution for a wide range of portable devices, including:

  • Notebook computers
  • Medical and test equipment
  • Portable power tools
  • Uninterruptible power supplies (UPS)

Quality and Reliability

As with all Texas Instruments products, the BQ20Z80ADBTR-V110 is manufactured to the highest standards of quality and reliability. It is designed to meet the rigorous demands of modern portable electronics, ensuring a safe and efficient operation of the battery pack over its entire service life.

Package and Supply

The BQ20Z80ADBTR-V110 is offered in a 30-pin TSSOP (DBT) package, providing a compact footprint for space-constrained applications. It is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. The device operates over a broad temperature range, making it suitable for use in a variety of environmental conditions.

For designers and engineers looking for a robust battery management system, the BQ20Z80ADBTR-V110 from Texas Instruments represents a sophisticated and reliable choice, ensuring the performance and longevity of your battery-powered solutions.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7862 $59.3586
7+ $16.2349 $113.6443
10+ $15.7275 $157.2750
14+ $15.2202 $213.0828
17+ $14.7129 $250.1193
23+ $13.1908 $303.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,459 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess