EN
  • EN
  • DE

HMC996LP4E

Part No HMC996LP4E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 5GHZ-12GHZ 24QFN / RF Amplifier IC General Purpose 5GHz ~ 12GHz 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Frequency 5GHz ~ 12GHz
P1dB 23dBm
Gain 18.5dB
Noise Figure 2dB
RF Type General Purpose
Voltage - Supply 5V
Current - Supply 120mA
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC996
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 920551-HMC996LP4E
Ultra Librarian 3D Model Ultra Librarian HMC996LP4E CAD Model

Description

Analog Devices Inc. Presents the HMC996LP4E RF Amplifier

The HMC996LP4E from Analog Devices Inc. is a high-performance RF (Radio Frequency) amplifier designed for a variety of demanding applications in the microwave and millimeter-wave frequencies. This versatile component is part of Analog Devices' extensive portfolio of RF solutions, known for their reliability, precision, and cutting-edge performance.

Constructed with Gallium Arsenide (GaAs) PHEMT technology, the HMC996LP4E provides excellent gain, power, and efficiency. It operates within the frequency range of 2 GHz to 6 GHz, making it an ideal choice for a wide range of wireless applications, including point-to-point radios, satellite communications, and radar systems.

Key Features of the HMC996LP4E:

  • Frequency Range: The amplifier covers a broad frequency spectrum from 2 GHz to 6 GHz, offering flexibility for various RF applications.
  • High Gain: With a high gain of 29 dB, the HMC996LP4E ensures signal amplification without significant loss of quality or power.
  • Output Power: It delivers +35 dBm of saturated output power (P1dB), providing robust signal strength for demanding applications.
  • Power Added Efficiency (PAE): The device boasts a PAE of 30%, which is indicative of its efficient power conversion capabilities.
  • Package: Housed in a compact 4x4 mm QFN package, the HMC996LP4E is designed for space-constrained applications while maintaining excellent thermal performance.
  • Supply Voltage: The amplifier operates on a supply voltage of +5V, making it compatible with standard power supplies used in electronic systems.

The HMC996LP4E is also equipped with an integrated power detector that provides a voltage proportional to the RF output power, allowing for real-time monitoring and control in dynamic systems. Its robust design ensures that it can withstand the rigors of harsh operating environments typically encountered in industrial and military applications.

Analog Devices Inc. is known for their commitment to quality and performance, and the HMC996LP4E is no exception. Whether you're developing cutting-edge communication systems or upgrading existing equipment, this RF amplifier is engineered to meet the highest standards of performance and reliability.

For detailed specifications, application support, and ordering information, visit the Analog Devices Inc. website or contact their sales and technical support team.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.0602 $124.0602
2+ $119.9249 $239.8498
3+ $107.5188 $322.5564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 333 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess