EN
  • EN
  • DE

TLV990BPFB

Part No TLV990BPFB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC CCD SIGNAL PROC/DGTZR 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Number of Bits 10
Number of Channels 1
Power (Watts) 150mW
Analog Supply Voltage 2.7 V to 3.3 V
Digital Supply Voltage 2.7 V to 3.3 V
Case / Package 48-TQFP (7x7)
Win Source Part Number 055209-TLV990BPFB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV990BPFB CAD Model

Description

The TLV990BPFB is a state-of-the-art analog-to-digital converter (ADC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This precision ADC is designed to meet the rigorous demands of industrial, medical, and high-end consumer electronics applications, where accuracy and reliability are paramount.

Key Features

  • High Resolution: The TLV990BPFB boasts a high-resolution data conversion, providing detailed and accurate digital outputs that are crucial for sensitive applications.
  • Low Power Consumption: Despite its high performance, this ADC is engineered for efficiency, with low power consumption that makes it ideal for portable and battery-powered devices.
  • Robust Interface: Equipped with a robust digital interface, the TLV990BPFB ensures seamless communication with microcontrollers and digital signal processors, facilitating easy integration into complex systems.
  • Wide Input Range: The device can handle a wide range of input signals, making it versatile for various types of sensors and signal sources.
  • High-Speed Performance: With its fast sampling rate, the TLV990BPFB is capable of high-speed data acquisition, which is essential for real-time monitoring and control applications.

Applications

The TLV990BPFB is suitable for a variety of applications, including:

  • Industrial automation and process control
  • Precision instrumentation
  • Medical imaging and diagnostics
  • High-fidelity audio equipment
  • Data acquisition systems

Quality and Reliability

Texas Instruments is committed to delivering products that exceed industry standards for quality and reliability. The TLV990BPFB is no exception, with its design and manufacturing processes geared towards ensuring long-term performance even in the most challenging environments.

Support and Resources

Customers can access a wealth of support and resources from Texas Instruments, including detailed datasheets, application notes, design tools, and technical assistance, to facilitate the development of solutions that leverage the capabilities of the TLV990BPFB.

You May Also Be Interested in

Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Broadcom Limited
16L ADSL2+ ANALOG FRONT END / Channel AFE Bit
Lowest to $24.1557
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0727 $54.6543
21+ $4.9828 $104.6388
32+ $4.8271 $154.4672
43+ $4.6714 $200.8702
56+ $4.5156 $252.8736
75+ $4.0485 $303.6375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,880 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess