EN
  • EN
  • DE

AFE7444IALK

Part No AFE7444IALK
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description DUAL-CHANNEL RF SAMPLING TRANSC / 4 Channel AFE 14 Bit 400-FCBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tube
Number of Bits 14
Number of Channels 4
Mounting SMD (SMT)
Package / Case 400-BFBGA, FCBGA
Supplier Device Package 400-FCBGA (17x17)
Base Product Number AFE7444
REACH Status REACH Affected
ECCN 5A991B
HTSUS 8542.39.0001
Other Names 296-AFE7444IALK
Standard Package 90
Win Source Part Number 1044022-AFE7444IALK
Ultra Librarian 3D Model Ultra Librarian AFE7444IALK CAD Model

Description

The AFE7444IALK is a highly integrated, quad-channel RF-sampling transceiver designed by Texas Instruments. This state-of-the-art product is engineered to cater to a wide range of applications such as multi-antenna systems, base stations for wireless infrastructure, phased array radar systems, and test and measurement equipment.

Key Features

  • Quad-Channel Architecture: The AFE7444IALK is equipped with four receivers and four transmitters, allowing for simultaneous operation and data conversion which is critical for MIMO (Multiple Input, Multiple Output) systems.
  • RF-Sampling ADCs and DACs: The device includes high-performance analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) that enable direct RF sampling which simplifies system design and enhances performance by eliminating the need for intermediate frequency (IF) stages.
  • Wide Frequency Range: With a broad frequency range, this transceiver is capable of operating in various bands, making it versatile for multiple RF applications.
  • Programmable Digital Down Converter (DDC) and Up Converter (DUC): These integrated features allow for flexible signal processing, which is critical for adapting to different communication standards and signal bandwidths.
  • High-Speed JESD204B Interface: The AFE7444IALK uses the JESD204B interface for high-speed data transfer, ensuring compatibility with modern digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver minimizes heat generation and power usage, which is crucial for compact and embedded systems.

Applications

The versatility of the AFE7444IALK makes it suitable for a variety of applications, including:

  • Wireless Communication Infrastructure
  • Military and Defense Communication Systems
  • Phased Array Radar Systems
  • Electronic Warfare
  • Test and Measurement Equipment

Technical Specifications

For detailed technical specifications, interested parties should refer to the official datasheet provided by Texas Instruments. The datasheet offers comprehensive information on the AFE7444IALK's operational parameters, electrical characteristics, and application guidelines.

Note: The AFE7444IALK is part of Texas Instruments' portfolio of high-performance integrated circuits designed to meet the rigorous demands of advanced RF and microwave systems.

You May Also Be Interested in

Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344
Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess