EN
  • EN
  • DE

AFE7444IABJ

Part No AFE7444IABJ
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description ANALOG FRONT END
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000086-AFE7444IABJ
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) -Data Acquisition -Analog Front End (AFE)
Package Tray
Mounting Type Surface Mount
Package / Case 400-BFBGA, FCBGA
Supplier Device Package 400-FCBGA (17x17)
Base Product Number AFE7444
Product Status Active
Ultra Librarian 3D Model Ultra Librarian AFE7444IABJ CAD Model

Description

The AFE7444IABJ from Texas Instruments is a high-performance, quad-channel RF-sampling transceiver designed to cater to a wide range of applications including wireless infrastructure, radar systems, test and measurement equipment, and electronic warfare. This state-of-the-art component integrates four complete RF-sampling data converter subsystems with flexible, programmable digital signal processing capabilities.

Key Features

  • RF Sampling ADCs and DACs: The device includes four 14-bit, 9-GSPS ADCs and four 14-bit, 12-GSPS DACs, providing excellent dynamic range and signal bandwidth. This enables direct RF sampling which simplifies system design and reduces power consumption.
  • Digital Down Converter (DDC) and Digital Up Converter (DUC): Each channel features a DDC and DUC with programmable NCOs, allowing for fine frequency tuning and signal processing at closer to baseband frequencies, reducing the complexity of the analog front end.
  • JESD204B/C Interface: The AFE7444IABJ uses the JESD204B/C high-speed serial interface for data transfer, which supports the high-throughput needs of the device while minimizing the number of input/output pins required.
  • Programmable Logic: The transceiver includes digital signal processing blocks that can be customized for specific applications, providing the flexibility to implement custom filters, mixers, or other signal processing functions.
  • Multi-Band Operation: It supports multi-band operation and is capable of processing several frequency bands simultaneously, making it ideal for multi-standard and multi-band wireless communication systems.

Applications

  • Wireless infrastructure (5G, LTE, WCDMA)
  • Radar and satellite communications
  • Test and measurement systems
  • Electronic warfare and defense systems

The AFE7444IABJ transceiver's combination of high-speed, high-resolution data conversion, and digital processing capabilities make it a powerful solution for advanced RF applications. Its compact, integrated design allows for reduced system size and complexity, while providing the performance needed for demanding RF environments.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess