EN
  • EN
  • DE

TLV987CPFB

Part No TLV987CPFB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 2 CHAN 14BIT 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Number of Bits 14
Number of Channels 2
Power (Watts) 250 mW
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 3.15V ~ 5.25V
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number TLV987
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 936976-TLV987CPFB
Ultra Librarian 3D Model Ultra Librarian TLV987CPFB CAD Model

Description

Product Overview: TLV987CPFB from Texas Instruments

The TLV987CPFB is a precision operational amplifier from Texas Instruments, designed for a wide range of applications that require high accuracy, low power consumption, and stability over temperature. This product is part of Texas Instruments' extensive op-amp portfolio and is well-suited for applications in test and measurement, sensor signal conditioning, and active filtering.

Key Features

  • Low Offset Voltage: The TLV987CPFB boasts a low input offset voltage, which enhances the accuracy of the amplifier by reducing error in signal amplification.
  • Low Power Consumption: With its low quiescent current, this op-amp is ideal for battery-powered devices and energy-efficient applications, ensuring longer operational life and reduced power costs.
  • High Gain Bandwidth Product: The device offers a high-frequency response, making it suitable for applications that require fast signal processing.
  • Wide Supply Range: The TLV987CPFB operates over a wide supply voltage range, providing flexibility in various system designs and ensuring compatibility with a range of other components.
  • Stable Over Temperature: The operational amplifier maintains its performance across a broad temperature range, ensuring reliable operation in environments that experience temperature fluctuations.

Applications

  • Test and Measurement Systems
  • Sensor Signal Conditioning
  • Active Filtering
  • Data Acquisition Systems
  • Portable and Battery-Powered Instruments

The TLV987CPFB is available in a PFB package, which is designed for surface mount technology (SMT) and is compatible with standard PCB assembly processes. This product exemplifies Texas Instruments' commitment to providing high-performance analog ICs that meet the stringent requirements of modern electronic systems.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their local sales office. The TLV987CPFB is a testament to Texas Instruments' expertise in precision amplification technology, offering designers a reliable and efficient solution for their circuit designs.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess