EN
  • EN
  • DE

AFE1203E/1K

Part No AFE1203E/1K
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC HDSL ANALOG FRONT END 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 14
Number of Channels 1
Power (Watts) 385mW
Analog Supply Voltage 5V
Digital Supply Voltage 3.15 V to 5.25 V
Case / Package 48-SSOP
Win Source Part Number 1016242-AFE1203E/1K
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AFE1203E/1K CAD Model

Description

The AFE1203E/1K is a cutting-edge analog front-end (AFE) component designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is specifically engineered to deliver high-performance signal processing capabilities, making it an ideal choice for a wide range of applications, including medical imaging, communications, and industrial automation systems.

At the core of the AFE1203E/1K is its exceptional ability to handle complex analog signals with precision and accuracy. The device features a multi-channel architecture, which allows for simultaneous acquisition and processing of multiple analog inputs. This is particularly useful in applications where data from various sensors or sources needs to be collected and analyzed in real-time.

With its high level of integration, the AFE1203E/1K simplifies system design and reduces the need for additional components. This not only saves valuable board space but also lowers overall system costs. The device offers a range of configurable options, enabling designers to tailor its performance to meet the specific needs of their applications.

The AFE1203E/1K boasts a robust design that ensures reliable operation even in harsh environments. It is characterized by its low noise performance and high signal-to-noise ratio (SNR), which are critical for applications where signal integrity is paramount. Additionally, the device features low power consumption, making it suitable for battery-powered or energy-sensitive applications.

Texas Instruments provides comprehensive technical support for the AFE1203E/1K, including detailed datasheets, application notes, and design resources. This support helps designers to quickly integrate the AFE into their systems and accelerate the product development cycle.

Overall, the AFE1203E/1K from Texas Instruments represents a highly capable and versatile solution for advanced analog signal processing. Its combination of performance, integration, and support makes it a top choice for engineers looking to create sophisticated electronic systems with high accuracy and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3844 $70.1532
6+ $19.1872 $115.1232
9+ $18.5876 $167.2884
12+ $17.9880 $215.8560
15+ $17.3884 $260.8260
20+ $15.5896 $311.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess