EN
  • EN
  • DE

MAX19700ETM+

Part No MAX19700ETM+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog Front End (AFE)
Description IC ANLG FRONT END 7.5MSPS 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 10
Number of Channels 2
Power (Watts) 36.3mW
Analog Supply Voltage 2.7 V to 3.3 V
Digital Supply Voltage 2.7 V to 3.3 V
Case / Package 48-TQFN (7x7)
Win Source Part Number 1066799-MAX19700ETM+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX19700ETM+ CAD Model

Description

Maxim Integrated MAX19700ETM+ Product Overview

The MAX19700ETM+ from Maxim Integrated is a high-performance, low-power, dual, downconverting mixer with an integrated local oscillator (LO) switch. It is designed for use in diverse applications such as wireless infrastructure, RF-based industrial systems, and broadband communication equipment.

This advanced component operates over a wide frequency range, offering users the flexibility to use it in various frequency bands. The MAX19700ETM+ features a dual-channel mixer, which allows for simultaneous processing of two separate RF signals. This capability makes it an ideal choice for complex communication systems that require multi-band or multi-standard support.

One of the standout features of the MAX19700ETM+ is its integrated LO switch, which simplifies the design and reduces the number of external components required. This integration helps in minimizing the overall solution size and can lead to cost savings in the production of RF systems.

The device is designed for high linearity, ensuring that signals are processed with minimal distortion. This characteristic is critical for maintaining signal integrity in communication systems, where preserving the quality of the transmitted and received signals is paramount. Additionally, the MAX19700ETM+ has a low noise figure, which contributes to improved receiver sensitivity and overall system performance.

Maxim Integrated has packaged the MAX19700ETM+ in a compact, 48-pin TQFN-EP package, making it suitable for space-constrained applications. The package size is 7mm x 7mm, with an exposed pad for enhanced thermal performance. This packaging allows for efficient heat dissipation, which is essential for maintaining the reliability and longevity of the device under varying operating conditions.

In summary, the MAX19700ETM+ is a versatile, high-quality component that brings together dual downconversion capabilities with an integrated LO switch, all in a space-saving package. Its performance characteristics make it a top choice for designers and engineers looking to create efficient, high-performance RF systems.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Burr-Brown (TI)
DIGITAL SLIC, 1-FUNC
Lowest to $12.7466
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Maxim Integrated
LOW-POWER ANALOG FRONT-END
Lowest to $18.9489
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Texas Instruments
Lowest to $5.2618
Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2639 $65.0556
8+ $13.3448 $106.7584
12+ $12.9277 $155.1324
16+ $12.5107 $200.1712
21+ $12.0937 $253.9677
28+ $10.8426 $303.5928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess