EN
  • EN
  • DE

AFE7684IABJ

Part No AFE7684IABJ
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description ANALOG FRONT END / 4 Channel AFE 14 Bit 400-FCBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tray
Number of Bits 14
Number of Channels 4
Mounting SMD (SMT)
Package / Case 400-BFBGA, FCBGA
Supplier Device Package 400-FCBGA (17x17)
Base Product Number AFE7684
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Names 296-AFE7684IABJ
Standard Package 90
Win Source Part Number 999877-AFE7684IABJ
Ultra Librarian 3D Model Ultra Librarian AFE7684IABJ CAD Model

Description

The AFE7684IABJ is a state-of-the-art, quad-channel radio frequency (RF) analog front-end from Texas Instruments designed to streamline the development of complex and high-performance systems in the fields of medical imaging, test and measurement, and wireless communications. This versatile and highly integrated device encapsulates Texas Instruments' commitment to innovation and quality in the realm of RF solutions.

Key Features

  • Quad-Channel Receiver and Transmitter: The AFE7684IABJ features four receivers and four transmitters, enabling simultaneous processing of multiple RF signals, which is essential for advanced MIMO (Multiple Input, Multiple Output) applications.
  • Wide Frequency Range: This device supports a broad frequency range, making it suitable for a variety of applications, from base stations to portable ultrasound systems.
  • High Integration: The integration of multiple components into a single package reduces the complexity of the design and the need for additional external components, leading to a more compact and cost-effective solution.
  • Advanced Signal Processing: With built-in digital signal processing capabilities, the AFE7684IABJ provides high-quality data conversion, filtering, and signal enhancement to ensure optimal performance.
  • Programmable Gain and Attenuation: The device offers programmable gain and attenuation settings, allowing for precise control over signal levels to match specific system requirements.

Applications

The AFE7684IABJ is ideal for a wide range of applications, including:

  • Medical Imaging Systems (e.g., ultrasound and MRI)
  • Wireless Infrastructure (e.g., base stations for 3G, 4G, and 5G networks)
  • Test and Measurement Equipment
  • Military and Aerospace Systems
  • Software Defined Radios (SDR)

Technical Specifications

The AFE7684IABJ boasts impressive technical specifications, including:

  • 14-bit ADC resolution
  • Up to 65 MSPS (Mega Samples Per Second) sampling rate
  • Integrated Phase-Locked Loop (PLL)
  • Low power consumption
  • Small form factor

In conclusion, the AFE7684IABJ from Texas Instruments is a powerful and versatile RF analog front-end that meets the demands of modern high-performance systems. Its combination of multiple channels, wide frequency range, and advanced signal processing capabilities make it an ideal choice for designers looking to create sophisticated and efficient RF solutions.

You May Also Be Interested in

Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,901.4926 $1,901.4926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 204 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess