EN
  • EN
  • DE

TLV5620IDRG4

Part No TLV5620IDRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Conversion Rate 48 ksps
Differential Nonlinearity 0.9 LSB
Integral Nonlinearity (INL) 1 LSB
Interface SPI
Lead Free Lead Free
Max Operating Temperature 85 °C
Max Power Dissipation 6 mW
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 2 mA
Number of Bits 8
Number of Converters 4
Number of DAC Channels 4
Number of Pins 14
Output Type Voltage
Packaging Tape & Reel (TR)
Power Consumption 6 mW
Radiation Hardening No
Resolution 1 B
RoHS Compliant
Sampling Rate 48 ksps
Settling Time 10 µs
Supply Type Single
Weight 133.412856 mg
Win Source Part Number 1125055-TLV5620IDRG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV5620IDRG4 CAD Model

Description

Product Overview: TLV5620IDRG4 by Texas Instruments

The TLV5620IDRG4 is a high-performance, 8-bit digital-to-analog converter (DAC) designed by Texas Instruments, a global leader in semiconductor solutions. This DAC is part of TI's extensive range of data converters that offer a blend of performance and power efficiency, making them suitable for a broad array of applications. The TLV5620IDRG4 is particularly well-suited for applications requiring a low-power, mid-resolution DAC with multiple output channels.

Featuring a quad DAC configuration, the TLV5620IDRG4 provides four voltage output DACs in a single package, thereby saving space and reducing complexity in design. Each of the four DACs can be independently programmed through a serial interface, which supports flexible data transfer and allows for easy interfacing with microcontrollers or digital signal processors.

The device operates from a 2.7V to 5.5V power supply, making it versatile for use in both 3.3V and 5V systems. The low power consumption of the TLV5620IDRG4 makes it an excellent choice for battery-operated equipment, portable devices, and other power-sensitive applications. Additionally, it features a power-down mode that further reduces power consumption when the DAC is not in active use.

The TLV5620IDRG4 offers a settling time of just 10μs, which allows for rapid updates to the output voltage levels, essential for real-time control systems and dynamic signal generation. With its built-in 2x and 4x gain options, the output voltage range can be easily adjusted to fit specific application requirements without the need for external components.

Texas Instruments' commitment to quality is evident in the TLV5620IDRG4, which is available in a compact 14-pin SOIC package, ensuring a minimal footprint on PCB designs. The device's industrial temperature range of -40°C to 85°C guarantees reliable performance across various environmental conditions.

In summary, the TLV5620IDRG4 is an adaptable and efficient solution for designers seeking a multi-channel DAC with good resolution, low power consumption, and a small form factor. Its ease of integration and programmability make it an ideal choice for a wide range of applications, including process control, data acquisition systems, and digital signal processing.

You May Also Be Interested in

Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7818 $52.6908
14+ $7.2056 $100.8784
22+ $6.9805 $153.5710
30+ $6.7553 $202.6590
39+ $6.5301 $254.6739
52+ $5.8546 $304.4392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,640 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess