EN
  • EN
  • DE

MAX7360ETL+T

Part No MAX7360ETL+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC CTRLR KEY-SW I2C 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Controller
Input Type Logic
Output Type Logic
Operating Supply Current 50μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (5x5)
Win Source Part Number 003256-MAX7360ETL+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7360ETL+T CAD Model

Description

Maxim Integrated MAX7360ETL+T Keyboard Interface IC

The Maxim Integrated MAX7360ETL+T is a highly versatile keyboard scanning integrated circuit (IC) that provides an ideal solution for interfacing a microprocessor to a matrix of keys or switches. This compact and efficient IC is designed to simplify the design of user interfaces in a wide range of applications, from mobile devices to industrial controls.

The MAX7360ETL+T supports a key matrix of up to 64 keys, offering designers flexibility in creating user interfaces for their products. It operates on a single 2.3V to 3.6V power supply, making it suitable for battery-powered devices. With its low power consumption, the IC helps to extend the battery life of portable devices.

One of the standout features of the MAX7360ETL+T is its built-in debounce algorithm, which eliminates the need for external debounce circuitry. This not only simplifies the hardware design but also helps to reduce the bill of materials and save on PCB space. The IC also provides key press and release detection, which can be reported to the host processor via an interrupt line, allowing for efficient system power management.

Moreover, the MAX7360ETL+T offers a selectable interrupt output for key detection, which can be configured to suit the specific needs of the application. It also includes an I2C-compatible serial interface, enabling easy communication with the host processor. This feature streamlines the data transfer process and allows for easy integration into existing designs.

The IC is available in a compact 40-pin TQFN package with an exposed pad, which aids in thermal management and allows for a smaller footprint on the PCB. The MAX7360ETL+T is designed to operate over the extended -40°C to +85°C temperature range, ensuring reliable performance in a variety of environments.

In summary, the Maxim Integrated MAX7360ETL+T is a robust and feature-rich keyboard scanning IC that offers designers a high level of integration, flexibility, and efficiency for their user interface needs. Its combination of low power consumption, built-in debounce, and I2C interface make it an excellent choice for a wide array of applications.

You May Also Be Interested in

Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3834 $51.9170
12+ $8.5197 $102.2364
19+ $8.2535 $156.8165
26+ $7.9872 $207.6672
33+ $7.7210 $254.7930
44+ $6.9223 $304.5812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess