Product Overview: SN65HVD1780DRG4
The SN65HVD1780DRG4 is a robust differential transceiver from Texas Instruments, designed to operate in harsh industrial environments where noise immunity and ESD protection are critical. This device is part of the family of RS-485/RS-422 transceivers that facilitate bidirectional data communication on balanced transmission lines.
Key Features
- Bus-Pin ESD Protection: The SN65HVD1780DRG4 boasts an impressive 16-kV human body model (HBM) ESD protection on its bus pins, ensuring reliability in environments prone to electrostatic discharges.
- Extended Common-Mode Range: It can operate with a common-mode voltage range of -7V to 12V, making it suitable for multi-point applications over long cable runs.
- Thermal Shutdown Protection: The device includes a thermal shutdown feature to prevent damage from excessive power dissipation and high temperatures.
- High Data Rates: With a signaling rate of up to 50 Mbps, the SN65HVD1780DRG4 is capable of supporting high-speed data transmission.
- Low Power Consumption: It consumes low power, with a typical quiescent supply current of 1.6 mA, optimizing energy efficiency in applications.
- Fail-Safe Design: The receiver output is designed to be in a high state when the bus is open or inactive, ensuring a fail-safe condition for the connected systems.
- Wide Temperature Range: It operates over an industrial temperature range of -40°C to 125°C, accommodating a variety of harsh conditions.
Applications
The SN65HVD1780DRG4 is ideal for a range of applications where robust communication is necessary, including industrial control systems, building automation, factory automation, and networked sensors and actuators.
Package and Quality
Enclosed in an 8-pin SOIC package, the SN65HVD1780DRG4 is designed with a small footprint for space-constrained applications. Texas Instruments ensures high manufacturing standards, providing a reliable solution for critical communication networks.
Conclusion
With its combination of high-speed data transfer, ESD protection, wide common-mode range, and low-power operation, the SN65HVD1780DRG4 from Texas Instruments is an excellent choice for designers looking to implement robust and efficient RS-485/RS-422 communication interfaces in industrial and commercial environments.