EN
  • EN
  • DE

ISO7340CQDWRQ1

Part No ISO7340CQDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3KV 4CH GEN PURP 16SOIC / Robust EMC, Low-Power, Quad-Channel Reinforced Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 58ns, 58ns
Pulse Width Distortion (Maximum) 4ns
Rise / Fall Time (Typ) 2.1ns, 1.7ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808283-ISO7340CQDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7340CQDWRQ1 CAD Model

Description

The ISO7340CQDWRQ1 is a high-performance, quad-channel digital isolator designed and manufactured by Texas Instruments. This automotive-grade component is specifically engineered to provide signal isolation in a wide range of applications, including industrial, automotive, and telecommunications systems. With its robust design, the ISO7340CQDWRQ1 ensures reliable operation in harsh environments, making it an ideal choice for safety-critical applications.

Key Features

  • Isolation Channels: Features four independent isolation channels with a signal rate of up to 25 Mbps, enabling high-speed data transfer.
  • Low Power Consumption: Optimized for efficiency, the ISO7340CQDWRQ1 operates with low power consumption, which is crucial for energy-sensitive designs.
  • Robust Isolation: Provides reinforced galvanic isolation of up to 3000 VRMS for 1 minute per UL 1577, ensuring protection against high voltage and reducing system failures.
  • Wide Temperature Range: Operates effectively across a broad temperature range from -40°C to +125°C, suitable for extreme operating conditions.
  • Fail-Safe Outputs: Offers fail-safe design that ensures the output defaults to a known state when input power is lost, enhancing system safety.
  • Automotive Qualification: Qualified for automotive applications, meeting the stringent requirements of the AEC-Q100 standard.

Applications

  • Automotive systems such as battery management and powertrain control
  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Motor drives and inverters
  • Telecommunication infrastructure

The ISO7340CQDWRQ1 is available in a compact, surface-mount SOIC-16 package, providing ease of integration into various circuit designs. Its high isolation capability, coupled with Texas Instruments' reputation for quality and reliability, makes the ISO7340CQDWRQ1 a trusted solution for engineers looking to enhance the safety and performance of their electronic systems.

You May Also Be Interested in

NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4095 $54.0950
23+ $4.4386 $102.0878
35+ $4.2999 $150.4965
49+ $4.1612 $203.8988
63+ $4.0225 $253.4175
84+ $3.6063 $302.9292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,167 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess