The TLV3494AID from Texas Instruments is a cutting-edge, low-voltage, low-power quad comparator designed for a wide range of applications in modern electronics. This high-performance device is particularly suitable for portable and battery-powered systems due to its ultra-low power consumption and wide operating voltage range.
Key Features
- Low Voltage Operation: The TLV3494AID operates from a supply range of 2.7V to 6V, making it versatile for both 3V and 5V systems.
- Ultra-Low Power Consumption: With a quiescent current of just 1 µA per channel, it is an excellent choice for energy-sensitive applications.
- High Speed: Despite its low power usage, the TLV3494AID boasts a fast response time with a propagation delay of typically 6 µs, ensuring quick and accurate signal processing.
- Push-Pull Outputs: The comparator features push-pull outputs that can sink and source current, which eliminates the need for external pull-up resistors and simplifies design.
- Internal Hysteresis: Built-in hysteresis helps to improve noise immunity and prevents false triggering from noisy or slowly changing input signals.
Applications
The TLV3494AID is highly adaptable and can be used in a variety of applications, including:
- Battery-powered devices
- Portable medical equipment
- Threshold detectors/sensors
- Window comparators
- Zero-crossing detectors
- Energy management systems
Product Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
2.7V to 6V
Current Consumption (per channel)
1 µA
Propagation Delay
6 µs (typical)
Output Type
Push-Pull
Operating Temperature Range
-40°C to +125°C
With its combination of low power, high speed, and robust features, the TLV3494AID from Texas Instruments stands out as a superior choice for designers looking to optimize their systems for both performance and power efficiency.