EN
  • EN
  • DE

TL3116IDG4

Part No TL3116IDG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC PREC COMP ULTRA-FAST 8-SOIC  /  Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tube
Type General Purpose
Number of Elements 1
Output Type Complementary, Push-Pull, TTL
Voltage - Supply, Single/Dual (±) 5V ~ 10V, ±2.5V ~ 5V
Voltage - Input Offset (Max) 3mV @ ±5V
Current - Input Bias (Max) 1.1µA @ ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 15mA
CMRR, PSRR (Typ) 100dB CMRR
Propagation Delay (Max) 12ns
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Base Product Number TL3116
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 75
Win Source Part Number 1222836-TL3116IDG4
Ultra Librarian 3D Model Ultra Librarian TL3116IDG4 CAD Model

Description

Product Overview: TL3116IDG4 Precision Comparator from Texas Instruments

The TL3116IDG4 represents a high-performance, precision comparator manufactured by Texas Instruments, designed to offer a perfect blend of speed and accuracy for a wide array of applications. This device is a part of the TL3116 series, which is known for its fast response times and low power consumption, making it an ideal choice for system designs that require efficient and reliable performance.

The TL3116IDG4 features a dual comparator with a common-mode input voltage range that extends beyond the supply rails, as well as an open-drain output stage. This allows for easy interfacing with a variety of logic types and the capability for wired-AND configurations. The comparator is characterized for operation from -40°C to +125°C, ensuring reliable performance across a broad range of operating conditions.

With a response time as low as 4 ns, the TL3116IDG4 is one of the fastest comparators in its class, making it suitable for high-speed signal processing tasks. Moreover, the device boasts a low input offset voltage of 1 mV and a low input bias current, enhancing the precision of the system in which it is implemented.

Key features of the TL3116IDG4 include:

  • Very fast response time: 4 ns
  • Low input offset voltage: 1 mV
  • Wide supply range: ±2.25 V to ±18 V
  • Common-mode input voltage range beyond the supply rails
  • Open-drain output for wired-AND connections
  • Low input bias current
  • Operational temperature range from -40°C to +125°C

This product is available in a small 8-pin SOIC package, which is suitable for space-constrained applications. The TL3116IDG4 is commonly used in high-speed analog-to-digital converters, zero-crossing detectors, window comparators, and various other electronic systems that require a high degree of precision and speed.

Overall, the TL3116IDG4 from Texas Instruments is a top-tier choice for designers looking to enhance the speed and accuracy of their electronic systems, without compromising on power efficiency or operational reliability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess